Essex Fan Panel, 138 CFM

The Essex Fan Panels include quiet, energy-efficient DC fans and are designed to remove heat from Essex racks. They help ensure that installed AV systems run reliably and are finished with a professional touch.

Manufacturer Part Number
FANPNL-2DC
EAN/UPC
0656747229442,656747229442
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

Finish Type: Flat Black

Assembly/Installation Information

Mounting Points: 2

Listing Agencies/Third Party Information

RoHS: Yes
Greenguard: Yes

Dimensions

CFM: 138
Depth: 1.54"
Height: 5.22"
Width: 19"
Primary Package Weight (US): 3.26
Rack Units: 3