Essex Thermostatic Fan Control

The Essex Thermostatic Fan Control signals fans to operate when a temperature threshold is crossed. It is designed to be energy efficient and work with quiet DC fans. It ensures that installed AV systems run reliably and are finished with a professional touch.

Manufacturer Part Number
FC-DC
EAN/UPC
0656747235481,656747235481
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 1.515"

Height: 2.717"

Width: 4.435"

Primary Package Weight (US): 0.73