BookArc for Mac Pro

BookArc is a gorgeous chrome stand made exclusively for Mac Pro. This gleaming metal stand securely holds Mac Pro on its side, giving it a radically different look and reducing its overall height. With BookArc, you can use Mac Pro in tighter fitting places like pro equipment racks, studio shelves or just turbo-mode on your desk. Worried about using Mac Pro on it's side? Don't be, its ventilation fans were made for it.

Manufacturer Part Number
12-1420
EAN/UPC
0811370020198,811370020198
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BookArc Specs

Height: 1.7 inches (4.3 cm)
Height (with Mac Pro): 7.56 inches (19.2 cm)
Width: 6.1 inches (15.5 cm)
Length: 7.3 inches (18.5 cm)
Weight: 1.03 lb (0.46 kg)