XPC SH97R6 Barebone System

Triple-display Mini server, SH97R6

Compact, the SH97R6 packs a powerful Intel® H97 chipset with support for up to Haswell and Haswell refresh 95W processors in a mere 13 liter barebones, a third the size of a traditional tower desktop PC. The SH97R6 is capable of delivering 4K video content on a single screen or Full HD resolution on up to three independent screens via built-in (2) DisplayPorts and (1) HDMI. The system is highly expandable with one PCI-E x16 slot and one PCI-E x4, allowing for installation of dual slot graphics cards, video surveillance cards, and more. Equipped with Shuttle’s proprietary ICE2 cooling engine, the SH97R6 is 80 Plus Bronze certified with a 300W power supply and a full I/O interface, designed for both home and industrial use.

Manufacturer Part Number
SH97R6
EAN/UPC
0811686006879,811686006879
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FORM FACTOR: Shuttle Form factor

PROCESSOR: Support Intel Haswell/Haswell re-fresh Core i3/i5/i7, Pentium, Celeron LGA 1150 CPU

CHIPSET: Intel H97 Express chipset

MEMORY: DDR3 1600 MHz support *4, Dual channel up to 32GB (8GB*4)

VGA: Integrated in CPU

AUDIO: Realtek ALC892 7.1 channel High Definition Audio

ETHERNET: Realtek 8111G 10Mb/s,100Mb/s,1Gb/s operation Support Wake-ON-LAN function

STORAGE INTERFACE: SATA 6G

ONBOARD CONNECTORS:
(2) 4 Pin fan connector
(4) SATA 6.0 connectors
(1) ATX main power (2*10)
(1) ATX main power (2*2)
(1) 2x5 pin USB header
(1) RS232 header
(1) Low Pin Count header
(1) SP/DIF header
(1) AUX-in header

FRONT PANEL:
(1) USB 2.0 Port
(1) USB 2.0 Port with mobile charger mobile device charger feature
(2) USB 3.0 Port
(1) External microphone jack 1/8”
(1) External headphone jack 1/8”
(1) Power button
(1) HDD Led
(1) Power Led

BACK PANEL:
(4) USB 2.0 Ports
(2) USB 3.0 Ports
(1) eSATA port
(1) Line in jack 1/8”
(1) Line out jack 1/8”
(1) Side surrond out jack 1/8”
(1) Rear surrond out jack 1/8”
(1) Center bass out jack 1/8”
(1) RJ45
(1) CMOS clear button
(2) Display port
(1) HDMI Port

DRIVE BAYS:
(1) 5.25" ODD bay
(2) 3.5" HDD bay Support 2.5" x 2 / 4 HDD, if use accessory PHD3 x 1 /2

DIMENSIONS:
332(L) x 216(W) x 198(H) mm

POWER:
80 Plus 300W power supply
Input:100 - 240V AC
Support 80 PLUS Bronze

ACCESSORIES:
XPC Multi-Language quick guide
SATA cable X1
XPC DVD Driver Heat-sink compound Power cord

EXPANSION SLOT:
(1) PCI-E X16 slot
(1) PCI-E X4 slot
(1) Mini-PCIE (long) socket
(1) Mini-PCIE (Short) socket

OS SUPPORT:
Windows 7 & Embedded series O.S
Windows 8/8.1 & Embedded series O.S
Linux