Anti-Theft Security Kiosk Stand for iPad mini 1-4

Whether you need a security stand for display, point of sale or personal use, CTA Digital’s Anti-Theft Security Kiosk Stand for iPad mini will provide the features you need. This stand is made of strong and stylish aluminum with the perfect design to serve as a workstation, kiosk display or retail POS iPad stand. The cast aluminum enclosure is made to fit the iPad mini with openings for cameras and connections. The case can tilt to easily adjust the viewing angle and rotate for horizontal or vertical views. The base can also rotate a full 360 degrees to easily switch from register to customer-side transactions. The anti-theft case enclosure is securely locked closed and can be easily accessed with the included keys. The large base and solid stand offer stability and can also be secured to a desk or countertop through predrilled holes and the included mounting hardware for easy installation and extra security. An elegant all-in-one stylus and ballpoint pen is included and can be conveniently stored in the built-in holder found on the base. The case and bottom of the base are also padded to help protect your device and furniture.

Manufacturer Part Number
PAD-ASKM
EAN/UPC
0656777013530,656777013530
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Designed for iPad Mini
  • Base dimensions: 10.75” L x 8.5” W
  • Approximate stand height: 10.5”
 

Package includes:

(1) Anti-Theft Security Kiosk Stand

(1) Set of keys

(1) Stylus