Anti-Theft Security Stand / POS Kiosk for iPad & iPad Air

Whether you need a security stand for display, point of sale or personal use CTA Digital’s Anti-Theft Security Kiosk Stand for iPad and iPad Air will provide the features you need. This stand is made of strong and stylish aluminum with the perfect design to serve as a workstation, kiosk display or retail POS iPad stand. The cast aluminum enclosure is made to fit the iPad 2nd-4th generation with openings for cameras and connections and is also compatible with iPad Air and iPad Air 2. The case can tilt to easily adjust the viewing angle and rotate for horizontal or vertical views. The anti-theft case enclosure is securely locked closed and can be easily accessed with the included keys. The large base and solid stand offer stability and can also be secured to a desk or countertop through predrilled holes for easy installation and extra security. An elegant stylus is included and can be conveniently stored in the built-in holder found on the base. A set of clear protective sleeves is also included for use around restaurants or kitchens to keep the iPad touchscreen clean and dry. The case and bottom of the base are also padded to help protect your device and furniture. Find the balance between security and convenience for office, retail, display or any use with CTA’s Anti-Theft Security Kiosk Stand for iPad & iPad Air.

Manufacturer Part Number
PAD-ASK
EAN/UPC
0656777013523,656777013523
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Compatible with iPad Air, iPad Air 2 and iPad (2nd-4th generation)
  • Base dimensions: 10.75” L x 8.5” W
  • Approximate stand height: 10.5”

 

Package includes:

(1) Anti-Theft Security Kiosk Stand

(10) Clear Protective Sleeves

(1) Set of keys

(1) Stylus