Adjustable Clamp Stand for Smartphones and Mini Tablets

Enjoy having your device conveniently placed and in view with CTA Digital’s Adjustable Gooseneck Clamp Stand for Smartphones and Mini Tablets. This light and portable stand features a flexible neck to adjust your device to any viewing angle, orientation or position you may need. It can be quickly attached to beds, desks, tables or anywhere to comfortably use apps, watch videos or setup your workstation. The clamp is easily adjusted with the turn of a knob for quick attachment and removal. This flexible stand also comes with two adjustable holder sizes to fit most smartphones or mini tablets, including iPhone 6, Samsung Galaxy S5, iPad Mini, Kindle Fire HD 7and Nexus 7. So comfortably view and access your device with ease using CTA’s Adjustable Gooseneck Clamp Stand for Smartphones and Mini Tablets.

Manufacturer Part Number
PAD-ACS
EAN/UPC
0656777013455,656777013455
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Mini Tablet Holder Size:  3.5”-5.75” wide
  • Smartphone Holder Size: 2.25”-3.25” wide
  • Clamp Size: 2”
  • Stand Height: 22”