Suction Mount Stand with Theft Deterrent Lock for iPad, Tablets & Smartphones

Protect your device using CTA Digital’s Suction Mount Stand with Theft Deterrent Lock for Tablets and Smartphones. This anti-theft mount firmly attaches to the back of a tablet or phone on one end and to another smooth surface on the other end for extra resistance with ultra strong suction on both sides. The stand can then be locked around any secure object with the included steel-core combination cable lock. The 3-dial combination cable lock attaches over the suction locking lever so that the suction force cannot be released and works as a very effective theft deterrent, ideal for offices, dorms, coffee shops and other shared spaces. The suction mount attaches to desks and most smooth or nonporous walls and can be conveniently positioned with the adjustable stand to comfortably watch videos or enjoy apps anywhere. So enjoy added security and utility with CTA’s Suction Mount Stand with Theft Deterrent Lock for Tablets and Smartphones.

Manufacturer Part Number
PAD-SMT
EAN/UPC
0656777013516,656777013516
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Suction Diameter: 2.625”
  • Combination Cable Lock Length: 70”
  • Materials: ABS, nylon and rubber plastic
  • Attach to desks, tables, walls (glass, tiles, stainless steel, acrylic boards and most other smooth or nonporous surfaces)