48W 4-Port USB Charger — Black

Now you can power up to four tablets and smartphones at the same time with the 48W 4-Port USB Charger from Kensington. PowerWhiz™ Technology allows almost any device to be plugged into the charger and automatically recognizes the device to give it the correct number of AMPs for a fast, safe charge. You can mix and match any combination of devices to plug into the four USB ports, and each port can carry up to 2.4 AMPs of power to ensure even tablets get a speedy charge. And to ensure you don’t have to sacrifice outlet space around your desk or in the house, the charger only needs a single wall socket to get those device batteries filled up.

Manufacturer Part Number
K38212US
EAN/UPC
0085896382126,085896382126
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896382126
  • Best For: Smartphones, Tablets
  • Charges Tablets (2.4 AMP): 4
  • Color Group: Black