When security matters, trust your data to the Aegis Bio 3.0
Designed for those that demand the highest level of protection for their data, the Aegis Bio 3.0 fuses leading edge technology in biometric authentication and encryption with a rugged, super fast USB 3.0 drive to produce a truly remarkable drive.
The Aegis Bio 3.0 is a biometrically secure USB 3.0 portable hard drive with real-time AES-XTS 256-bit hardware encryption. With secure fingerprint access you can unlock the drive with just the swipe of your finger. The Bio’s software free design works on any operating system, including PC, Mac or Linux. And with USB 3.0 data transfer speeds of up to 5Gbps you can now access your data up to 10 X faster than USB 2.0
Utilizes Military Grade FIPS PUB 197 Validated Encryption Algorithm
Real-time 256-bit AES-XTS encryption seamlessly encrypts all data on the drive, protecting the drive even if it is removed from it’s casing.
Biometric Fingerprint Access
Once registered, just swipe your finger on the sensor for access to your files. Up to five fingerprint profiles can be stored and can be accessed without software on the host system.
The Aegis Bio’s unique Embedded Enrollment keeps all fingerprint enrollment and authentication within the Aegis Bio circuitry, independent of the host system. While other biometric drives use a CD emulation module or software on the host system for fingerprint enrollment, the Aegis Bio requires no software, enabling it to be used on any USB host regardless of OS.
The fingerprint sensor uses an Advanced live layer imaging technology to provide the most accurate fingerprint image possible, using a patented dual-plate active pixel design, superior to competitors that use only a single passive pixel design. The sensor uses three different sensing methods that penetrate outer layers of skin to read live layers under the skin (Anti-spoofing protection), meeting the stringent image quality requirements of NIST and the FBI, something that no other silicon fingerprint sensor has achieved.
Never forget your passwords again
Replacing passwords with fingerprint biometrics improves security since passwords can be lost or stolen, and users enjoy freedom from memorizing passwords.
Note:
Data Transfer Rate: USB 3.0 - up to 5 Gbps
Power Supply: 100% Bus Powered
Buffersize: 8MB
Interface: Super Speed USB 3.0 (Backwards compatible with USB 2.0 and 1.1)
RPM: 5400
Average seek time: 12 ms
Shock - non operating: 1000G 1ms
Shock - operating: 300G 2ms
Dimensions: 19mm X 84.5mm X 120mm (0.75” X 3.3” X 4.7”) Weight: 6.2oz.
Warranty: 3 year limited
Approvals: FCC & CE
System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port
Comments: One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.