Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Wireless Interfaces
WWAN**
- LTE - North America (L5): Multi-Carrier (Verizon, AT&T, and Sprint) 700/850/1700(AWS)/1900 MHz; 2G/3G GSM fall back to 850/900/1700AWS/1800/1900/2100MHz; 2G/3G CDMA fall back to 800/1900MHz; Transfer Rate (max): 50 Mbps Up, 100 Mbps Down
- Connector: Ux, Lx variants: 2 x 50 Ω SMA (Center pin: female); E1, Dx, Bx variants: 1 x 50 Ω SMA (Center pin: female)
- SIM Slots: 2
- SIM Security: SIM slot cover plate included
Wired InterfacesSerial - Ports: 1; Expansion cards available to increase serial ports
- Standard: RS-232; Expansion cards available in RS-422/485
- Async/Sync: Async; Expansion cards available in sync
- DTE/DCE: DCE
- Signal Support: TXD, RXD, RTS, CTS, DTR, DCD, DSR, RI
- Flow Control: Software (XON/XOFF), Hardware supported
- COM Port Redirector: RealPort®
- Connector: DB-9 female
Ethernet - Ports: 4
- Standard/Physical Layer: IEEE 802.3; 10/100 Base-T
- Data Rate/Mode/Interface: 10/100 Mbit/s; Full or Half duplex; Auto MDI/MDIX
- Connector: RJ-45
I/O - Digital I/O: Input 4 - 28 VDC / Output: 28 VDC 50 mA max
- Connector: 4-pin Molex (1 pin for input; 1 pin for I/O; the other 2 pins are used for DC power)
USB - Ports: 1
- Standard: USB 2.0
- Signaling: Full- or low-speed
- Connector: Type A
- Other
- Expansion Cards: Optional expansion cards available for GPS, fleet, telemetry (digital/analog I/O), ISDN/PSTN, serial and DialServ.
Software/Management - Remote Management: Device Cloud (cloud based); Digi Remote Manager™ (user installed/managed); SNMP v1/v2c/v3 (user installed/managed)
- Local Management: Web Interface (HTTP/HTTPS); CLI (Telnet, SSH, SMS, Serial port)
- Management/Troubleshooting Tools: FTP, SFTP, SCP, Protocol Analyzer with PCAP for Wireshark, Event Logging with Syslog and SMTP, NTP/SNTP
- Programming Tools/Environments: Python, DIA, Digi ESP™
- Software Packages: Enterprise
- Memory: 128 MB NAND Flash/64 MB DDR2 SDRAM
Power - Input: 9 – 36 VDC
- Consumption: 15W max, 8.5W typical
- Connector: Locking barrel and 4-pin terminal block (2 pins are used for power; the other 2 pins are used for I/O).
- DC Power Cord*: Locking barrel to bare wire or 4-pin connector to bare wire
- DC Power Supply*: 100-240 VAC 50/60 Hz; Option of standard temperature or extended temperature
- Battery Backup: None
Physical - Dimensions (L x W x H): 5.5 in x 10 in x 1.9 in (140 mm x 254 mm x 48 mm)
- Weight: 2.4 lbs (1.1 kg)
- Status LEDs: Power, LAN, Wi-Fi, Serial/DSL, WWAN (Link, Act, SIM), Signal strength
- Material/Rating****: Aluminium Alloy/ IP30
- Mounting: 4x mounting slots on the unit’s flange
Environmental - Operating Temperature ***: Extended temp & non-Wi-Fi variants: -40° C to +75° C;
- Storage Temperature: -40° C to +85° C
- Relative Humidity: 0% to 95% (non-condensing) @ 25° C
- Ethernet Isolation: 1.5 kV RMS
- Serial Port Protection (ESD): 15 kV
Approvals - GSM/UMTS: PTCRB, NAPRD.03, GCF-CC, R&TTE, EN 301 511
- CDMA/EV-DO: CDG TIA/EIA-690, CDG TIA/EIA-98-E
- Cellular Carriers: Certified by most major carriers.
- Safety: UL 60950, CSA 22.2 No. 60950, EN60950
- Emissions/Immunity: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B (WR44 models with VDSL are Class A)
- Industry: E-Marking (72/245/EEC, 2009/19/EC); Automotive Non-Immunity (2004/104/ EC, 2005/49/EC, 2005/83/EC, 2006/28/EC); ISO7637-2 Class C, EN 300 019-2-5 (Specification for environmental tests for ground vehicle installations - covers temperature, humidity, vibration and shock)
Warranty - Product Warranty: 3 years
* Optional hardware
** Transfer rates are network operator dependent
*** Reduced cellular performance may occur outside of -20º C to +60º C. Standard temperature power supplies may reduce temperature range.
****The enclosure rating is self-declared and has not been formally verified by an independent lab.