Unleash the full potential of your network
The Sophos SG Series appliances are designed to provide the optimal balance between performance and protection – for diverse IT environments. Whether you need a solution for a small remote office, want to protect your school campus, or are a global organization requiring high-availability and enterprise-grade features, our SG Series appliances are an ideal fit.
Versatile
Appliances to suit every environment
Our broad product line-up makes it easy for you to choose the right appliance. A higher model number indicates higher throughput and an increased number of ports or connectivity options.
And as every software subscription is available on every appliance, you can flexibly size the solution to fit your budget and your individual security needs. Next-generation firewall features or all-in-one security on a single box, it’s your choice.
Rapid
Proven performance on all models
Our appliances are built upon the most advanced Intel technology. Optimized use of multi-core processors allows consolidation of your security solutions without a performance trade-off. With faster than ever firewall, IPS and VPN throughput, our SG Series appliances effortlessly handle multiple tasks simultaneously. Plus, you can easily scale up by dynamically clustering up to 10 units without external load balancers.
Responsive
Technology built to process data in real-time
Your network is constantly changing so your protection needs to be adaptive. All our appliances have integrated solid state disks (SSDs) for local storage of spam quarantine data and faster access to comprehensive reports and real-time logs.
Accelerated in-memory content scanning in secure proxy mode makes your defenses more effective and efficient.
Reliable
Engineered for business – today and tomorrow
Using the latest Intel technology, our products provide the utmost in flexibility. Add to your protection as you need it - without changing or upgrading your hardware. That means you benefit from future software and performance enhancements which guarantees the best possible value for money.
Redundancy features such as an additional hard-drive or power supply are available on the 1U SG 450 and on both of our 2U appliances.
Modular
Flexible configuration options on many models
Configure your hardware to suit your infrastructure and change it as and when you need to. Our optional FleXi Port LAN modules give you the freedom to select the connectivity you need – copper, fiber, 10GbE – you decide.
FleXi Port modules are interchangeable within a range, e.g. 1U, so, for example, you can use the same module with all of your 1U appliances which saves you money if you upgrade to a higher model at a later date.
Connected
Full wireless coverage – for every office
Our SG 100 Series desktop models with integrated wireless are a very tidy solution for even the most compact office space. As the access point is built in, you do not require any extra hardware. Should you need additional coverage or have a larger space, you can add Sophos access points.
Every one of our appliances has a built-in wireless controller for you to connect Sophos access points and manage them simply from your central management console.
Note:
Performance: SG 105(w)
Firewall throughput: 1.5 Gbps
VPN throughput: 325 Mbps
IPS throughput: 350 Mbps
Antivirus throughput (proxy): 90 Mbps
Concurrent connections: 1,000,000
New connections/sec: 15,000
Maximum licensed users: unrestricted
Wireless Specification (SG 105w and SG 115w only)
No. of antennas: 3 external
MIMO capabilities: 3 x 3:3
Wireless interface: 802.11a/b/g/n (2.4 GHz / 5 GHz)
Physical interfaces
Hard drive (local quarantin/logs): integrated SSD
Ethernet interfaces (fixed): 4 GE copper
I/O ports (rear): 2 x USB 2.0, 1 x COM (RJ45), 1 x VGA
Power supply: External auto ranging DC: 12V, 100-240VAC, 50-60 Hz
Physical specifications
Mounting: Rackmount kit available (to be ordered separately)
Dimensions Width x Depth x Height: 225 x 150 x 44 mm
Weight 1.19 kg / 2.62 lbs (unpacked), 2.185 kg / 4.82 lbs (packed)
Environment
Power consumption: 4.83W, 16.468 BTU/hr (idle) 9.84W, 33.55 BTU/hr (full load)
Operating temperature: 0-40°C (operating) -20 to +80°C (storage)
Humidity: 10%-90%, non-condensing
Safety Certifications
Certifications: CE, FCC Class B, CB, VCCI, C-Tick, UL, CCC