EliteDisplay S270c 27-in Curved Display (ENERGY STAR) (K1M38A8)

Show off your PC and mobile device content in a remarkable new way with the HP Elite Display S270c Curved Monitor, HP’s first curved commercial display—27 diagonal inches of an elegant, immersive visual experience with enhanced peripheral readability.

Manufacturer Part Number
K1M38A8#ABA
EAN/UPC
0888793565872,888793565872
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal): 27"
Aspect ratio: 16:9
Native resolution: 1920 x 1080
Resolutions supported:
1920 x 1080
1680 x 1050
1600 x 900
1440 x 900
1280 x 1024
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch: 0.311 mm
Brightness: 300 cd/m² 1
Contrast ratio: 3000:1 static
10000000:1 dynamic 1
View angle: 178° horizontal
178° vertical
Response time: 8 ms gray to gray (With overdrive) 1
Product color: Black bezel and Silver stand
Tilt and swivel angle: Tilt: -1 to +20°
Display features: Plug and Play
Anti-glare
Low Haze
User programmable
Language selection
On-screen controls
Physical security: Security lock-ready (lock is sold separately)

Connectivity
Input connector: 1 VGA
1 HDMI 1.4 (with HDCP support)
1 MHL 2.0/HDMI 1.4 (with HDCP support)
Ports: 1 Audio in

Multimedia and Input Devices: Multimedia: Four speakers, 4 W per channel, L and R, DTS Audio

Dimensions and weight
Weight: 14.77 lb (With stand); 12.12 lb (Without stand) (6.7 kg (With stand); 5.5 kg (Without stand))
Product dimensions without stand (W x D x H): 29.32 x 2.38 x 14.91 in (74.47 x 6.04 x 37.86 cm)
Product dimensions with stand (W x D x H): 29.32 x 6.51 x 17.85 in (74.47 x 16.51 x 45.96 cm)

Power and operating requirements
Power:
Input voltage: 100 to 240 VAC
Power consumption:
65 W (maximum)
35 W (typical)
0.5 W (standby)
Operating humidity range: 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Mercury-free display backlights
Arsenic-free display glass
Low halogen 2

Certification and compliance
Certifications and compliances:
UL
CSA
CE
KCC
NOM
TUV-S
TUV-GS
CCC
CEL
ISC
VCCI
PSB
BSMI
EAC
RCM
FCC marking
CB

What's included
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties.Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts from date of hardware purchase.
What's in the box:
AC power cord
External Power Supply (65W)
VGA cable (selected SKUs)
HDMI cable (selected SKUs)
DP-HDMI adapter
VESA wall/arm mount adapter
CD (includes user guide, warranty, drivers)
HP Display Assistant software
1 All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
2 External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.