Network Connector

This is a 100-pack of RJ-45 male non-terminated connector. Our connectors are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties. RJ-45 (male) to Non-Terminated (female) clear Connector connector connectors cable. The Cat6 cable is a standardized twisted pair cable for Ethernet or other physical network layers. Cat6 standards specify performance of up to 250MHz. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-CAT6CNCT-100PC
EAN/UPC
0821455183595,821455183595
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application:: Patch
Boot:: No Boot
Connector:: RJ-45 (Male) to RJ-45 (Male)
Media:: Copper
Product Shipping Dimension(HxWxD):: 1.5 in. x 5.5 in. x 8 in.
Product Shipping Weight(LB):: 1
Standard:: Cat6
UNSPSC Code:: 26121609
UPC Code:: 821455183595