
Featuring a stylish projector design with a very stable lens mount, the RLM-W14 offers Active Stereo 3D and provides video over a single Cat 5 cable (HDBaseT™. It is designed for fixed installation in museums, theaters, houses of worship, hotels, lecture halls or conference auditoriums; but its extended warping and blending, rugged chassis and optional rental frame make it equally suited for the rental market as well.
Video over a single Cat 5 cableSupporting point-to-point transmission of video signals – up to WUXGA (1,920 x 1,200) at 60 Hz – from a source converter to a projector over a single Cat 5 cable, the RLM-W14’s HDBaseT™ technology takes away the need for multiple cables and connectors, leading to more simplicity and lower costs.
Stunning imagesGeared with three-chip DLP technology, the high-brightness RLM-W14 generates crisp and stable images with rich contrast and sensational colors. It also features a DICOM simulated mode that guarantees accurate grayscales and highly detailed images – key requirements for medical training.
Rugged designOperating on a voltage of 110V - 240V, the RLM-W14 is a rugged projector that reduces noise and power consumption. Moreover, its TLD lenses are compatible with the RLM-W12, HDX and HDF projectors. It’s also standard equipped with BarcoLink, allowing native WUXGA @60 Hz signals to be transmitted between the Barco image processors and projectors via a single BNC cable, for simple and reliable signal distribution.
Note:
Projector type: WUXGA 3-chip DLP digital projector
Technology: 0.96" DMD™ x3
Resolution: 1,920 x 1,200
Brightness: 14,500 center lumens / 13,500 ANSI lumens
Contrast ratio: 1,650:1 (standard) / 2,400:1 (CE)
Brightness uniformity: 90%
Aspect Ratio: 16:10
ScenergiX: Horizontal and vertical edge blending
Lens type: TLD+
Lenses: (fix) 0.73:1 ; 1.2:1 ; (zoom) 1.25-1.6:1 ; 1.5-2.0:1 ; 2.0-2.8:1 ; 2.8-4.5:1 ; 4.5-7.5:1; 7.5-11.5:1
Optical lens shift: Vertical: -70% to +130% / Horizontal: +/-30% on zoom lenses memorized
Color correction: P7
Lamps: 2x465W
Lamp lifetime: 2,000 hours (typical) / 2,500 hours (maximum)
Lamp warranty: 120 days, 500 hours
Sealed DLP™ core: Standard
Optical dowser: Standard
Picture-in-picture: Up to two sources simultaneously
Orientation: table - ceiling
WARP: preset values + custom
Integrated web server: Yes
3D: Dual link DVI with sync in /out BNC
Inputs: HDMI (HDCP 1,3); HDBase-T; 5-BNC (RGBHV, RGBS/RGBsB;YUV); VGA (RGBHV, RGBS/RGBsB;YUV); cinch (RGBs, YUV); HSDI/ 3G HDSDI /SDI; 3D DUAL LINK DVI
Input Resolutions: From NTSC up to UXGA (1,600 x 1,200), including HDTV (1,920 x 1,200)
Max. pixel clock: 165Mhz up to 200Mhz
Software tools: Projection Toolset + Android app + iOS app
Control: Mini-jack + IR, RS232, 12v trigger
Network connection: 10/100 base-T, RJ-45 connection
Power requirements: 90-240V / 50-60Hz - 1,140W @ 240V, 1,230W @ 110V, STBY less than 2W
Noise level (typical at 25°C/77°F): 46 dB(A) norm, 42dB(A) eco
Operational ambient temperature: 0-40°C / 32°-104°F
Operational humidity: 0-80% (non condens)
Dissipation BTU: max 4,131 BTU/h
Dimensions (WxLxH): 631 x 504 x 270 mm / 24.8 x 19.82 x 10.63 inches
Weight: 33.5kg (73.8 lbs)
Shipping Dimensions: (LxWxH) 829 x 709 x 437 mm / 32.64 x 27.9 x 17.20 inches
Shipping Weight from Factory: 41.5 kg (91.49 lbs)
Standard accessories: Power cord, wireless remote control, HDMI to DVI adaptor
Certifications: Complies with FCC rules & regulations, part 15 Class A and CE EN55022 Class A, CE, TUV, RHoS, WEE
Warranty: 3 years standard, extra 2 years optional