Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
HARDWARE FEATURES
Processor: Qualcomm Atheros 560MHz CPU, MIPS 74Kc
Memory: 64MB DDR2 RAM, 8MB Flash
Interface:
- 1 10/100Mbps Shielded Ethernet Port (Passive PoE in)
- 1 Grounding Terminal
- 1 Reset Button
Dimensions (W X D X H): 224 x 79 x 60 mm
Antenna Type:
- Built-in 9dBi 2x2 Dual-polarized Directional Antenna
- Beam Width: 65° (H-Plane) / 35° (E-Plane)
- Note: For more details, please refer to datasheet
Protection:
- 15KV ESD Protection
- 6000V Lightning Protection
Power Consumption:
- 10.5 Watts Max
- Note: When deployed using Passive PoE, the power drawn from the power source will be higher by some amount depending on the length of the connecting cable.
- Power Supply: Passive Power over Ethernet via LAN0 (+4,5pins; -7,8pins)
- Voltage range: 16-27VDC
Enclosure:
- Outdoor ASA stabilized plastic material
- IPX5 waterproof Certification
WIRELESS FEATURESWireless Standards: IEEE 802.11b/g/n (with Pharos MAXtream disabled)
Proprietary Protocol: TDMA Mode (with Pharos MAXtream enabled)
Wireless Speeds:
- Up to 300Mbps (40MHz,Dynamic)
- Up to 144.4Mbps (20MHz,Dynamic)
- Up to 72.2Mbps (10MHz,Dynamic)
- Up to 36.1Mbps (5MHz,Dynamic)
Frequency:
- 2.4~2.483GHz
- Note: Available operating frequency may vary depending on the limitations of the countries or regions in which the device is used.
Reception Sensitivity:
11M: -95dBm, 5.5M: -96dBm, 2M: -96dBm, 1M: -96dBm
54M: -79dBm, 48M: -80dBm, 36M: -84dBm, 6-24M: -88dBm
MCS15: -76dBm, MCS14: -78dBm, MCS13: -80dBm,
MCS12: -84dBm, MCS11: -87dBm, MCS10: -91dBm,
MCS9: -93dBm, MCS8: -96dBm, MCS7: -76dBm,
MCS6: -78dBm, MCS5: -80dBm, MCS4: -84dBm,
MCS3: -87dBm, MCS2: -91dBm, MCS1: -93dBm, MCS0: -96dBm
Transmission Power:
- 27dBm/500mw (Adjustable power by 1dBm)
- Note: Maximum transmission power may vary across different channels depending on the limitations of the countries or regions in which the device is used.
SOFTWARE FEATURES
Wireless Configurations:
- Pharos MAXtream TDMA Technology
- 802.11b/g/n Modes
- Selectable Channel Width: 5/10/20/40MHz
- Automatic Channel Selection
- Transmission Power Control
- Dynamic Frequency Selection (DFS)
- WDS Enable/Disable
- Security: WPA/WPA2, WPA-PSK/WPA2-PSK (AES/TKIP) Encryption, 64/128/152-bit WEP Encryption
- SSID Broadcast Enable/Disable
- Multi-SSID with VLAN Tagging (AP mode only)
- Distance/ACK Timeout Setting
- Wireless MAC Address Filter
- Wireless Advanced:
- > Beacon Interval/RTS Threshold/Fragmentation
- >Threshold/DTIM Interval/AP Isolation/Short GI/Wi-Fi Multimedia
Management:
- Discovery and Remote Management via Pharos Control application
- HTTP/HTTPS Web-based management
- System Log
- SNMP Agent(v2c)
- Ping Watch Dog
- Dynamic DDNS
- SSH Server
System Tools:
- Wireless Signal Quality Indicators:
- Signal Strength/Noise/Transmit CCQ/CPU/Memory
- Monitors: Throughput/Stations/Interfaces/ARP/Routes/WAN/DHCP
- Spectrum Analyzer
- Speed Test
- Ping
- Traceroute
System-level Optimizations:
- Optimized IGMP Snooping/Proxy for multicast applications
- Hardware watch dog
OTHERSCertification: CE, FCC, RoHS, IPX5
Package Contents:
- Outdoor Wireless CPE
- 24V 1A Passive PoE Adapter
- Pole Mounting Straps
- AC Power Cord
- Installation Guide
System Requirements:
- Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 8, Windows 7, MAC OS, NetWare, UNIX or Linux.
- Note: We recommend you to use one of following Web browsers for an improved user experience: Google Chrome, Safari, and Firefox. IE browsers are not recommended.
Environment:
- Operating Temperature: -30°C~70°C (-22℉~158℉)
- Storage Temperature: -40℃~70℃ (-40℉~158℉)
- Operating Humidity: 10%~90% non-condensing
- Storage Humidity: 5%~95% non-condensing
POE ADAPTER FEATURESButton: Remote Reset Button
Certifications: CE/FCC/UL/IC/GS/PSB/C-tick/SAA/S-Mark/KC-mark
Dimensions(W x D x H): 110*57*33.5mm
Efficiency: >80%
Input: 100-240VAC, 50/60Hz
Input Current: 0.8A Max @ 100VAC
Input Voltage: 100VA~240VAC @ 50Hz~60Hz
Interfaces:
- 1 AC Jack with Earth Ground
- 1 10/100Mbps Shielded Ethernet Port (Power + Data)
- 1 10/100Mbps Shielded Ethernet Port (Data)
Output:
- 24VDC, 1.0A Max
- +4, 5pins; -7, 8pins. (Support up to 60m Power over Ethernet)
Output Voltage: 24VDC(+4,5pins; -7,8pins)
Power Status LEDs:
- 0~0.8A: Green
- 0.8A~1.0A: Red