120GB 1.8" Boost Pro Micro SSD - SATA 6Gb/s

EDGE™ Boost Pro Micro Solid State Drives (SSDs) are designed to be a direct replacement for traditional spinning disk hard drives.  The result is a faster, lighter, more durable, and more reliable solution. Boost Pro Micro SSDs are both PC and Mac compatible and will work in almost any computer with a Micro SATA interface.

Utilizing a premium SandForce controller, the Boost Pro Micro SSD can achieve ultra fast transfer speeds.  In comparison to hard drives, EDGE Boost SSDs can improve system boot times by 5x.*  Fast read/write speeds and a lofty IOPS rating provide fantastic performance gains in common tasks such as file transfers and loading software applications.

With no moving parts, Boost Pro Micro SSDs are less susceptible to mechanical failures.  This also results in longer notebook battery life, lower heat emission, and completely silent operation.

Security is a critical feature of Boost Pro Micro SSDs, featuring AES hardware encryption that secures 100% of data when enabled**. The feature-rich SandForce controller comes standard with robust tools such as TRIM, S.M.A.R.T., Garbage Collection, wear leveling, and ECC to promote stability and reliability. SandForce-exclusive functions - Durawrite and RAISE - further enhance data efficiency and increase the lifespan of the SSD.

Manufacturer Part Number
PE236908
EAN/UPC
0652977236939,652977236939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Capacity*: 120GB / 240GB / 480GB / 800GB / 960GB / 1TB

Weight: 0.1 lbs

Dimensions: 78.5mm (L) x 54mm (W) x 5mm (H)

MTBF: 2,000,000 hours

Power Consumption (Typical): 3W (active), 1W (idle)

Controller: SandForce SF-2281

Flash Type: MLC

Operating Temperature: 0°C - 70°C

Storage Temperature: -40°C - 85°C

Shock Resistance: 1500G/0.5ms

Vibration Resistance: 2–500Hz at 3.1G

Warranty: Five years

Support: Toll-free tech support 

*Some capacity used for formatting and not available for storage

Features

Encryption: 256-bit AES hardware encryption and Secure Erase function**

TRIM Support: Prolongs SSD performance over time***

S.M.A.R.T. Support: Predicts and warns of SSD failure, helping to protect from data loss

Wear Leveling Support: Improves the lifetime of the SSD by ensuring that data is written evenly across data blocks

Durawrite: Reduces over-writing and extends the endurance of the SSD flash

RAISE: Monitors and corrects errors as they happen, promoting stability of the SSD

ECC: Data errors are detected and corrected before becoming a long-term problem

Garbage Collection: Permanently erases deleted data blocks and returns the space for reuse

**Consult your computer's manual to ensure drive encryption is a supported function of the BIOS

***Requires proper operating system support (i.e. Windows 7)

Performance

Interface: SATA 6Gb/s - also compatible with SATA 1.5Gb/s and SATA 3Gb/s

120GB Speed (SATA 6Gb/s): Up to 550MB/s (read) / 515MB/s (write)

240GB Speed (SATA 6Gb/s): Up to 560MB/s (read) / 525MB/s (write)

480GB Speed (SATA 6Gb/s): Up to 540MB/s (read) / 430MB/s (write)

720GB/960GB Speed (SATA 6Gb/s): 550MB/s (read) / 520MB/s (write)

120GB-240GB Max IOPS (write): 80,000

480GB Max IOPS (write): 37,000

Compatibility

Form Factor: 1.8"

System Compatibility: Computers and devices with a Micro SATA interface