WAP43DC Indoor Wireless 802.11ac Access Point

The WAP43DC is a dual band (2.4GHz and 5GHz) 802.11ac access point, one of a series of high-performance gigabit wireless access points (APs) launched by Amer Networks. Part of the Acuity™ family of Access Points, which includes both internal and external antenna Access Points for 802.11n and 802.11ac. The WAP43DC employs technologies such as 3x3:3 MIMO and OFDM and can provide high data transmission rates. With these 802.11ac Access Points, multimedia environments including HD video conferencing can be implemented.The WAP43DC can operate as a standalone access point or it can be grouped together with other access points in the Acuity™ family with the use of an Amer Wireless Controller. With the use of an Amer Wireless Controller like the WS6002, features such as wireless network security, radio frequency (RF) control, mobile access, quality of service (QoS) guarantee, can be unified across the entire wireless network with the added benefit of seamless roaming.The WAP43DC operates in the 2.4 GHz and 5 GHz band and employs technologies such as multiple-input multiple-output (MIMO) and orthogonal frequency division multiplexing (OFDM). It has one Gigabit Ethernet port for data access and one gigabit extended port. Featuring flexible installation, the WAP43DC may be installed on a wall, desk top, or ceiling. Its internal antenna configuration offers a non-intruding look and offers flexibility in wireless deployment. The WAP43DC supports either local power with the use of an external adapter (not included) or power over Ethernet (PoE) with the use of an 802.11af switch, injector or mid-span switch which is not included. The WAP43DC is part of a series of high-rate wireless APs ideal for various application environments such as Educational and Business.

Manufacturer Part Number
WAP43DC
EAN/UPC
0650177607931,650177607931
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (mm): 200 x 170 x 40

10/100 /1000 Base-T port: 2

USB 2.0: 1

Console port (RJ-45): 1

PoE: 802.3af/802.3at

Local: External power adapter: 100~240V AC Output: 12 V DC

Maximum Power Consumption: <13W (no USB)

System Memory: 256MB DDR3/32 MB Flash

RF port: Built in 2.4 GHz 4 dBi antenna and 5 GHz dBi antenna.

Working frequency band:

  • 802.11a/n : 5.150 GHz to 5.850 GHz 802.11b/g/n : 2.4 GHz to 2.483 GHz 802.11ac;
  • 5.150GHz to 5.250GHz
  • 5.250GHz to 5.350GHz
  • 5.725GHz to 5.850GHz
Modulation technology :
  • 802.11b,BPSK,QPSK,CCK
  • 802.11A/G/N:BPSK,16-QAM,64-QAM
  • 802.11AC,BPSK,QPSK,16-QAM,
  • 256-QAM
Transmit Power: The maximum transmit power output on each antenna port is 20 dBm for all rate levels and modulation modes.

Power adjustment granularity: 1 dBm

Working/Storage temperature:
  • –0°C to +50°C
  • –40°C to +70°C
Working/Storage RH: 5% to 95% (non-condensing)

Protection level: IP31