Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model Number : CLZ621SG
Device Type : Batteries
UPC : 029521855159
Cell Voltage (V) : 3.85
Capacity (mAh) : 2950
Watt Hours (Wh) : 10.78
Chemistry : Lithium Ion
Warranty : 1 Year
Item Color : Black
Unit Weight (lbs) : 0.1
Unit Dimensions (in) : 3.3125 x 1.625 x 0.1875