Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Integrated antenna:
- 2.4 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°
- 5 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°
Interfaces: - 2x10/100/1000BASE-T autosensing (RJ-45)
- Management console port (RJ-45)
Indicators: - Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
Dimensions (W x L x H): - Access point (without mounting bracket): 8.69 x 8.69 x 1.99 in. (22.1 x 22.1 x 5.1 cm)
Weight: Environmental: - Cisco Aironet 1702i
- Nonoperating (storage) temperature: −22° to 158°F (-30° to 70°C)
- Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
- Operating temperature: 32° to 104°F (0° to 40°C)
- Operating humidity: 10% to 90% percent (noncondensing)
- Operating altitude test: 40˚C, 9843 ft.
System memory: Input power requirements: - AP1700: 44 to 57 VDC
- Power supply and power injector: 100 to 240 VAC; 50 to 60 Hz
Power draw: Powering options: - 802.3at PoE+
- Enhanced PoE
- Cisco AP1700 power injectors (AIR-PWRINJ5=)
- Cisco AP1700 local power supply (AIR-PWR-B=)
Warranty: - Limited lifetime hardware warranty
Compliance standards: - UL 60950-1
- CAN/CSA-C22.2 No. 60950-1
- UL 2043
- IEC 60950-1
- EN 60950-1
- EN 50155
Radio approvals:
- FCC Part 15.247, 15.407
- RSS-210 (Canada)
- EN 300.328, EN 301.893 (Europe)
- ARIB-STD 66 (Japan)
- ARIB-STD T71 (Japan)
- EMI and susceptibility (Class B)
- FCC Part 15.107 and 15.109
- ICES-003 (Canada)
VCCI (Japan)
- EN 301.489-1 and -17 (Europe)
- EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
IEEE standards:
- IEEE 802.11a/b/g, 802.11n, 802.11h, 802.11d
- IEEE 802.11ac Draft 5
Security:
- 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
- 802.1X
- Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
Extensible Authentication Protocol (EAP) types:
- EAP-Transport Layer Security (TLS)
- EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
- Protected EAP (PEAP) v0 or EAP-MSCHAPv2
- EAP-Flexible Authentication via Secure Tunneling (FAST)
- PEAP v1 or EAP-Generic Token Card (GTC)
- EAP-Subscriber Identity Module (SIM)
Multimedia:
Other:
- FCC Bulletin OET-65C
- RSS-102