ThinkCentre M73 10DL000BUS Thin Client

MANAGEABLE. POWERFUL. RELIABLE.

A COMPACT PERFORMER THAT FITS ANY WORKSPACE.

Don't let the small size fool you. The ThinkCentre M73 Tiny Thin Client is a truly powerful enterprise desktop, featuring the latest Intel® platform. Lenovo® Thin Client Manager provides the latest web-based desktop management platform, at no extra cost. And when it comes to reliability, think 'high' thanks to Citrix, VMware and Microsoft protocol certifications plus innovative ICE technology.

Manufacturer Part Number
10DL000BUS
EAN/UPC
0888965533074,888965533074
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Positioning: Essential business features, exceptional value

Processor: Intel  Celeron G1820T Processor (2 cores / 2 threads, 2.4GHz, 2MB cache), Intel HD Graphics, 1333MHz DDR3 memory controller

Implementation: Processor in LGA1150 socket

Memory: 16GB max, PC3-12800 1600MHz DDR3, two 204-pin SODIMM sockets (notebook), System automatically clocks down for processors with 1333MHz DDR3 memory controller

Graphics: Intel HD Graphics or Intel HD Graphics 4400/4600 in processor, uses main memory, one VGA, one DisplayPort, supports up to dual independent display;
Maximum resolution: 2560x1600 (DisplayPort)@60Hz; 1920x1200 (VGA)@60Hz (Reduced Blanking)
 
DP dongle: None

Flash Memory: 8GB or 16GB / DOM (Disk On Module) Card

External optical: Some: Slim DVD burner box, SATA 1.5Gb/s, 12.7mm high, tray-in, via USB 2.0

SATA controller: Serial ATA, SATA 6.0Gb/s support, integrated in chipset

Onboard SATA: One SATA cable (1-drop to device), one SATA 6.0Gb/s connector on planar

eSATA port: None

Chipset: Intel H81 Express Chipset

Front ports: Two USB 3.0 (one Always On / Powered), one microphone (stereo, 3.5mm), one headphone / microphone combo jack (stereo, 3.5mm) 

Rear ports: Three USB 2.0 (optional external optical box or external I/O box occupies one specific
USB 2.0 on some models), ethernet (RJ-45), VGA DB-15, DisplayPort connector,
one optional port (USB 2.0 / serial on selected models)
I/O box: Optional external I/O box, extends four USB 2.0 (two on front and two on rear), one
serial, and two PS/2 (for keyboard and mouse), via USB 2.0 port
PCIe Mini Card: One PCI Express Mini Card slot
PCIe WLAN: Some: 11b/g/n wireless, PCIe Half Mini Card, Intel Centrino Wireless-N 2230,
: Wi-Fi + Bluetooth combo adapter, 2x2
: Some: 11b/g/n wireless, PCIe Half Mini Card, Intel Centrino Wireless-N 105, 1x1

Bluetooth: Some: Bluetooth 4.0 wireless, integrated in Intel 2230 Wi-Fi + Bluetooth combo adapter
 
Audio: High Definition (HD) Audio, Realtek ALC283 codec

Speaker: Internal speaker for business audio (1.5 watt)

Ethernet: Gigabit ethernet port, Intel I217-V, Wake on LAN

Intel AMT: None

Modem: None

Security chip: None

Keyboard: Preferred Pro USB Keyboard (USB connector), black, Lenovo logo

Mouse: Enhanced Optical USB Mouse, black, Lenovo logo

Floor Stand: Optional System floor stand for vertical orientation

VESA mount: Optional VESA mount bracket kit, supports VESA 75mm and 100mm mount standard

Power supply: 65 watts AC/DC adapter, autosensing, 88% PSU

Mechanical: ● Tiny (1L), business black color; metal case
: ● M73 Tiny only:
: 7.0" W X 7.2" D X 1.4" H
: 179mm W X 182mm D X 34.5mm H
: 2.9 lb (1.3 kg), weight may vary by configuration
: ● With VESA mount & optical box: 7.2" W X 7.2" D X 2.55" H
: 184mm W X 182mm D X 65mm H
: 5.1lb (2.3 kg), weight may vary by configuration

Limited Warranty: 1-years or 3-years, limited onsite service, 8 am-5 pm, Mon - Fri coverage

Preloaded operating system
Some:     Genuine Windows Embedded     
    
Standard 7 (WES 7)
Some:     LeTOS (Lenovo Terminal         
    
Operating System, Linux-based)
Preloaded applications (only some listed)
- WES 7 only:
●     Intel Management Engine Components
●     RDP Client
●     Citrix Client
●     VMware Client
●     Internet Explorer 9
●     Java
●     Flash
●     .Net Framework
●     Microsoft  Silverlight
●     Echo Agent
●     Ultra VNC
●     Adobe Reader
●     Intel Manageability Engine Firmware         
     Recovery Agent
- LeTOS only:
●     xFreeRDP
●     Citrix ICA Client
●     VMware View Client
●     Java
●     Mozilla Firefox
●     NX NoMachine Client
●     X11 Client
●     VDI-In-A-Box Java Client
●     AnyConnect VPN Client Security
● Security slot (in rear for attachment of optional Kensington MicroSaver cable)
● Power-on password
● Administrator password
● Hard disk password
● Boot sequence control
● Boot without keyboard and mouse
● Individual USB port disablement
● Chassis intrusion switch on selected model(s)

EPEAT Gold rating (WES models)
ENERGY STAR 6.0 (WES models)
Cisco EnergyWise compatible
GREENGUARD certified
RoHS-compliant