QLE8440-SR 10Gigabit Ethernet Card

The QLogic® 8400 Series Converged Network Adapters support simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet [FCoE] and iSCSI) traffic at 10Gbps Ethernet (GbE) line rate speeds. The 8400 Series provides extremely low host CPU usage by enabling full hardware offloads.

The 8400 Series leverages QLogic’s long-standing industry leadership in Ethernet by providing the highest levels of performance, efficiency, and scalability for the enterprise data center.

For more effective utilization of the 10GbE bandwidth, the QLogic 8400 Series Converged Network Adapters offer switch-independent NIC partitioning (network partitioning [NPAR]), which enables segmentation of a single 10GbE port into multiple network partitions and dynamic allocation of bandwidth to each port. The segmentation allows IT organizations to optimize resource utilization while lowering infrastructure and operational costs.

Manufacturer Part Number
QLE8440-SR-CK
EAN/UPC
0783386002843,783386002843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Host Bus Interface Specifications

Bus Interface

  • PCI Express Gen3 x8 (x8 physical connector)
Ethernet Specifications

Throughput
  • 10Gbps line rate per port
Ethernet Frame
  • 1,500 bytes and larger (jumbo frame)
Stateless Offload
  • TCP segmentation offload (TSO)
  • Large send offload (LSO)
  • Large receive offload (LRO)
  • Giant send offload (GSO)
  • TCP and user datagram protocol (UDP) checksum offloads
  • Receive segment coalescing (RSC)
  • Interrupt coalescing
  • RSS and TSS
  • VMware NetQueue, Microsoft VMQ, and Linux Multiqueue
Compliance
  • IEEE 802.3ae (10Gb Ethernet)
  • IEEE 802.1q (VLAN)
  • IEEE 802.3ad (Link Aggregation)
  • IEEE 802.3x (Flow Control)
  • IPv4 (RFC 791)
  • IPv6 (RFC 2460)
  • IEEE 802.1Qbb (Priority-Based Flow Control)
  • IEEE 802.1Qaz (data center bridging exchange (DCBX) and enhanced transmission selection [ETS])
Physical Specifications

Ports
  • QLE8440: single 10Gbps Ethernet
Form Factor
  • PCI Express short, low-profile card: 167.64mm × 68.91mm (6.60in. × 2.71in.)
Agency Approvals—EMI and EMC1

US and Canada
  • FCC Rules,CFR Title 47, Part 15, Subpart B:2013 Class A
  • Industry Canada, ICES-003:2012 Class A
Agency Approvals—Safety1

US and Canada
  • UL 60950-1 (2nd Edition) 2007
  • CSA C22.2 No.60950-1-07 (2nd Edition) 2007
Environmental and Equipment Specifications

Temperature
  • Operating: 32°F to 131°F (0°C to 55°C)
  • Storage: –40°F to 149°F (–40°C to 65°C)
Airflow
  • QLE8440 and QLE8442: 200LFM
Humidity (Relative, Non-condensing)
  • Operating and non-operating: 10% to 90%
Power
  • QLE8440-CU/-SR: 7.1 watts (nominal)
1 Agency certifications are pending.