Smart Network Camera

Manufacturer Part Number
DS-2CD6412FWD-L30
EAN/UPC
0816783019371,816783019371
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor

1/3” Progressive Scan CMOS

Min. Illumination

Color: 0.01lux/F1.2, AGC on

B/W: 0.001lux/F1.2, AGC on

Shutter Speed

1s ~ 1/100,000s

Slow Shutter

Support

Lens

4mm @ F2.0, angle of view: 73.1 ° (2.0mm, 2.8mm, 6mm, optional)

Lens Mount

M12

Day & Night

Electronic

Digital Noise

Reduction

3D DNR

Wide Dynamic Range

120dB

Compression Standard

Video Compression

H.264 / MPEG4 / MJPEG

H.264 Type

Baseline Profile / Main Profile / High Profile

Video Bit Rate

32 Kbps – 16 Mbps

Audio Compression

G.711/G.726/MP2L2

Audio Bit Rate

64Kbps(G.711) / 16Kbps(G.726) / 32-128Kbps(MP2L2)

Image

Max. Resolution

1280 × 960

Frame Rate

50Hz: 25fps(1280 × 960), 25fps (1280 × 720)

60Hz: 30fps (1280 × 960), 30fps (1280 × 720)

Third Stream

Independent with Main Stream and Sub Stream, up to

50Hz: 25fps(1280 × 960)

60Hz: 30fps (1280 × 960)

BLC

Support, zone optional

HLC

Support

Image Setting

Rotate mode, Saturation, Brightness, Contrast, Sharpness, Grays

cale adjustable by client

software or web browser

Day/night mode

Auto/Schedule/Triggered by Alarm In

ROI

Max. 4 ROI areas

Picture Overlay

128 x 128, BMP 24bit, zone configurable

Network

Network Storage

NAS

Alarm Trigger

Motion detection, audio detection, face detection, dynamic anal

ytic, tampering alarm,

network disconnect, IP address conflict, storage exception, stor

age error

Protocols

TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTC

P, PPPoE, NTP, UPnP,

SMTP,SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour

Security

Reset, flickerless, 3 streams, hearbeat, mirror, user authentica

tion, video masking, watermark,

anonymous log on, IP address filtering

Standard

ONVIF, PSIA, CGI, ISAPI

Interface

Audio

1 3.5mm Audio In (Mic in/Line in) / Line out

Communication

Interface

1 x RJ45 10M/100M Ethernet port, 1 x RS232

Alarm I/O

1

Video Input

1 x RJ12 interface

On-board storage

Built-in Micro SD/SDXC slot, up to 64 GB

General

Operating Conditions

-30 °C – 60 °C (-22 °F – 140 °F)

Humidity 95% or less (non-condensing)

Power Supply

DC12V ± 10%, PoE (802.3af)

Power Consumption

Max. 6.5 W

Dimensions

78 × 105 × 32 mm

Weight

450g