ZoneFlex T300e Wireless Access Point

High Capacity, High Performing Outdoor Access Points

The ZoneFlex T300 Series are the first dual-band 802.11ac outdoor access points (APs) designed explicitly for high density public venues such as airports, conventions centers, plazas & malls, and other dense urban environments.

These environments require support for users that demand high capacity and mobile device ready WLAN services. The T300 is uniquely designed to serve these demanding environments with dual-polarized adaptive antennas that dynamically select the best antenna patterns on a per packet basis to provide reliable client connections and to increase network capacity while implicitly mitigating interference and improving signal-tointerference-plus-noise ratio (SINR).

Manufacturer Part Number
901-T300-US81
EAN/UPC
0710882826246,710882826246
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Characteristics

  • Power:
    • 802.3af PoE Input (Class 3 PD)
  • Physical Size:
    • 18 cm (L) x 15 cm (W) x 8.6 cm (H)
    • (7 in x 5.9 in x 3.4 in)
  • Weight:
    • 2.1 lbs (1 kg) with bracket
    • 2 lbs (0.9 kg) without bracket
  • Ethernet Ports:
    • 10/100/1000Base-T 802.3,802.3 u,802.3ab
    • 802.3at/af PoE PD Input
    • Jumbo frame support (2290 byte max MTU)
  • RF Connections:
    • N female qty 2 (optional 5GHz only)
  • Environmental Conditions:
    • Operating temperature range: -20°C to 55° C
    • Weather protection: IP67 per IEC 60529
  • Power Draw:
    • PoE Input
    • Idle: 6.5W
    • Typical: 7.5W
    • Peak: 11W
  • Mounting Options:
    • Wall Mount
    • Pole Mount Diameter 1” to 2.5”
Performance and Capacity
  • Physical Layer Modulation Data Rate:
    • 2.4GHz 802.11b/g/n 300Mbps
    • 5GHz 802.11a/n/ac 867Mbps
  • Concurrent Stations:
    • Up to 500 capable per AP
  • Simultaneous VoIP Clients:
    • Up to 30
Wi-Fi
  • Standards:
    • 5 GHz IEEE 802.11ac
    • 2GHz IEEE 802.11g/n
  • Frequency Bands:
    • IEEE 802.11g/n 2.4-2.472GHz (ch1-13 CE, ch1-11 US)
    • IEEE 802.11ac 5GHz
    • U-NII-1 5.15-5.25 GHz
    • U-NII-2 5.25-5.35 (DFS)
    • U-NII-2B 5.37-5.47†
    • U-NII-2C 5.47-5.725 (DFS)
    • U-NII-3 5.725-5.825
    • ISM 5.725 – 5.875
    • U-NII-4 5.85-5.925†
  • WLAN Radio Configuration:
    • Dual band concurrent 2 x 2:2 stream radios
  • Maximum Tx Power*:
    • 26 dBm for 2.4GHz
    • 25 dBm for 5.0GHz
  • Channelization:
    • 2.4GHz 802.11b/g/n 20/40 MHz
    • 5GHz 802.11a/n/ac 20/40/80 MHz
  • BSSID:
    • Up to 32 (27 configurable) on 2.4 GHz
    • Up to 16 (13 configurable) on 5 GHz
  • Certifications**:
    • U.S., Europe, Argentina, Australia, Brazil, Canada, Chile, China, Colombia, Costa Rica, Hong Kong, India, Indonesia, Israel, Japan, Korea, Malaysia, Mexico, Peru, Philippines, Russia, Saudi Arabia, Singapore, South Africa, Taiwan
Certification Specs
  • Transporation:
    • ISTA 2A:
    • Random Vibration & Drop Test
    • Compression & Loose Cargo Test
    • ETSI EN 300 019-2-2 Specification T 2.2 Careful transportation
  • Safety:
    • Safety Listing - EU
    • EN 60950-1:2006/A12:2011
    • EN 60950-22:2006/AC:2008
    • International
    • CB Scheme Certificate
    • CB Bulletin
    • IEC 60950-1: 2005 Second Edition
    • IEC 60950-22: 2005 First edition
    • CISPR 22
    • CISPR 24
    • CAN/CSA C22.2 60950-1 Edition 2
    • CAN/CSA C22.2 60950-22 Edition 1
  • Health and Human Safety to RF Exposure:
    • EN 62311:2008
    • EN 50385:2002
    • FCC OET-65
    • ICNIRP:2010
  • Hazardous Materials:
    • RoHS Directive 2002/95/EC
    • RoHS Directive 2011/65/EU
    • WEEE
  • Immunity:
    • EN61000-4-2 Level 4 Contact / Level 3 Air ESD Immunity
    • EN61000-4-5 Level 1 & 2 Immunity
    • EN61000-4-3 Level 4 EMC Immunity
    • GR1089 - 1kV 25A Surge (data ports)
  • Railway and Rolling Stock:
    • EN50121-1
    • EN50121-4
    • EN61373 (for trackside use)
* Max power varies by country setting, band, and MCS rate
** Refer to price list for current country certifications
† With future software release