REALiS WUX6000 LCOS Projector

In addition to delivering 6000-lumens and WUXGA (1920 x 1200) high-resolution, the Canon REALiS WUX6000 projector offers a DICOM Simulation Mode for the display of monochrome digital X-rays, CAT scans, and MRI's with accurate color and precise detail. This special mode simulates the results of devices compliant with the Digital Imaging and Communications in Medicine (DICOM) Part 14 standard. For added flexibility, within this mode users can select from either blue or clear base and can further adjust the color temperature according to their individual preferences.

The REALiS WUX6000 D integrates Canon's unique LCOS (Liquid Crystal on Silicon) display technology with five different interchangeable Genuine Canon projection lenses to match a variety of screen sizes and display environments. A choice of multiple image-mode settings and adjustments, a powered horizontal and vertical lens-shift feature for installation convenience, a simplified maintenance design, advanced Professional Calibration settings (including Edge Blending), extensive connectivity (including HDMI, DVI, and RJ-45 ports), and compatibility with PJLink and Crestron and AMX systems all combine in the Canon REALiS WUX6000 D Installation LCOS Projector to deliver a bright, versatile display solution.

These capabilities combine to make the REALiS WUX6000 D Pro AV Installation LCOS Projector an ideal solution for those in the medical education and training fields, or other specialized applications like black and white photography where an expanded range of gamma adjustment is required.

Manufacturer Part Number
9726B008
EAN/UPC
0660685134386,660685134386,0660685135024,660685135024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projector Specifications:

Imaging Device: 0.71" LCOS Reflective LCD panel x3
Aspect Ratio: 16:10
Native Resolution: 1920 x 1200 (WUXGA)
Brightness: 6000 Lumens (Normal) / 4660 Lumens (Power Saver)
Uniformity: 88%
Contrast Ratio: 2000:1
Digital Keystone: V±20, H±20°

Optics:

Projection Lens: Projector does not ship with lens. 5 optional interchangeable lenses are available (see Optics listed below).
Lens Shift: Motorized
Zoom: Powered
Focus: Powered

Image Adjustments:

Color Adjust: Color Level, Color Balance, Color Temperature, Gain (R,G,B), Offset (R,G,B)
Mounting: 360° projection
Tilt Angle: Bottom Front Feet: 2 places (Max. angles: 6° elevation)

Input Signals:

Scanning Frequency: H: 27 ~ 75 kHz, V: 24 ~ 60Hz
Analog PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Digital PC Input: WUXGA / UXGA / WSXGA+ / SXGA+ / WXGA+ / FWXGA / WXGA / SXGA / XGA / SVGA / VGA
Analog Video Input: NTSC / PAL / SECAM / NTSC4.43 / PAL-M / PAL-N / PAL-60
Component Input: 1080p / 1080i / 720p / 576p / 576i / 480p / 480i
Digital Video Input: 1080p / 1080i / 720p / 576p / 480p

Terminals:

DVI-I: Digital PC/Analog PC Input
HDMI: Digital PC/Digital Video Input
Mini Dsub15: Analog PC/Component Video Input
Mini Jack x3: Audio Input x2, Audio Output x1
Mini Jack x1: Connecting Wired Remote
Dsub9: RS-232C Connection
USB type A: Service Port
RJ-45: Network Connection (1000BASE-T / 100BASE-TX / 10BASE-T)

Remote Control:

Wireless Remote: Wireless Infrared (supplied) or Wired (optional)

Built-In Sound:

Internal Amplifier: 5W, Mono

Lamp:

Type: 340-NSHA lamp
Life: 3000 Hours Full Power / 4000 Hours Power Saver
Power: 340/264 W

Ratings:

Fan Noise: 40dB (Full Power) / 36dB (Power Saver)
Power Consumption: 455W/360 W
Standby Power: 0.7 (Network) /0.3 W (Standard)
Power Voltage: AC 100 ~ 240V, 50/60 Hz
Operating Temperature: 32°F - 104°F (0°C - 40°C)
Storage Temperature: 14°F - 140°F(-10°C - 60°C)
Dimensions (W x H x D): W: 14.96"(380 mm), H: 6.69"(170mm), D: 16.92"(430 mm)
(including protrusion)
Weight: 18.73 lbs.
Projector Warranty: 3 Years (parts and labor)
Lamp Warranty: 120 Days

General Specifications

Image Mode: Standard / Presentation / Dynamic / Video / Cinema / Photo / sRGB / Vivid Photo / DICOM SIM / User 1 / User 2 / User 3 / User 4 / User 5
(Input) HDMI: Digital RGB Input
(Input) DVI-D 29pin: Digital RGB / Digital Video Input (supports Deep Color)
(Input) Mini D-Sub 15pin: Analog RGB / Component Video Input
Power: 336W

Optics (5 Optional Interchangeable Genuine Canon Lenses) Standard Zoom Lens RS-IL01ST:

Throw Ratio: 1.49 - 2.24:1
Focal Length: 23.0 - 34.5 mm, 1.5x Optical Zoom
F-Number: 1.89 - 2.65
Projection Distances: 4.26 - 95.14 ft. (1.3 - 29 m)
Lens Shift (Vertical): Down 15% to Up 55%
Lens Shift (Horizontal): Left 10% to Right 10%
Screen Sizes: 40" - 600"

Long Focus Zoom Lens RS-IL02LZ
Throw Ratio: 2.19 - 3.74:1
Focal Length: 34.0 - 57.7 mm, 1.7x Optical Zoom
F-Number: 1.99 - 2.83
Projection Distances: 6.23 - 159.12 ft. (1.9 - 48.5 m)
Lens Shift (Vertical): Down 15% to Up 55%
Lens Shift (Horizontal): Left 10% to Right 10%
Screen Sizes: 40" - 600"

Ultra Wide Angle Lens RS-IL03WF
Throw Ratio: 0.80:1
Focal Length: 12.8 mm
F-Number: 2.0
Projection Distances: 2.26 - 17 ft. (0.69 - 5.17m)
Lens Shift (Vertical): Down 5% to Up 5%
Lens Shift (Horizontal): Left 2% to Right 2%
Screen Sizes: 40" - 300"

Ultra Long Focus Zoom Lens RS-IL04UL
Throw Ratio: 3.55 - 6.94:1
Focal Length: 53.6 - 105.6mm, 1.95x Optical Zoom
F-Number: 2.34 - 2.81
Projection Distances: 15.1 - 292 ft. (4.6 - 89.0m)
Lens Shift (Vertical): Down 15% to Up 55%
Lens Shift (Horizontal): Left 10% to Right 10%
Screen Sizes: 60" - 600"

Short Focus Zoom Lens RS-IL05WZ
Throw Ratio: 1.00 - 1.50:1
Focal Length: 15.56 - 23.44mm, 1.5x Optical Zoom
F-Number: 2.09 - 2.34
Projection Distances: 2.95 - 64 ft. (0.9 - 19.5m)
Lens Shift (Vertical): Down 15% to Up 55%
Lens Shift (Horizontal): Left 10% to Right 10%
Screen Sizes: 40" - 600"