32GB Kit PC4-19200 (2400MHZ) Viper Xtreme Edition

Patriot Memory’s Viper Xtreme Edition memory kits are designed specifically for Intel’s X99 platform. Built for extreme overclocking and performance, the Patriot Memory Viper Extreme kits features a custom copper and all aluminum heat shield to provide the best thermal protection available.

Available in 16GB kits, these modules are engineered to run at PC4-19200 (2400MHz) speeds at 15-15-15-35 timings.

Each module is hand tested for quality, backed by a full-lifetime warranty, and Patriot Memory’s industry leading customer service. For Gamers and Enthusiasts looking to get the most out of their systems, The Viper Xtreme Edition memory kit is second to none.

Manufacturer Part Number
PX432G240C5QK
EAN/UPC
0815530018407,815530018407
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT INFORMATION:

Product Name: Extreme Performance
Patriot Part: PX48G240C5K
Description: Viper Xtreme Edition, DDR4 32GB (4 x 8GB) 2400MHz Low Latency Quad Kit
Certifications / Safety: RoHS
Product Warranty: Lifetime Warranty
Unit Dimensions: .30” (D) x 5.2” (W) x 1.63” (H) .76cm (D) x 13.2cm (W) x 4.1cm (H)
Unit UPC: 0815530018407
Packaging Type: Boxed
Packaging Dimensions: .63” (D) x 4.72” (W) x 7.09” (H) 4.43cm (D) x 15.6cm (W) x 18.7cm (H)
Net Weight: .24 lbs / 218 gm
Gross Weight: .30 lbs / 270 gm
Units per Inner Carton: 12
Units per Master Carton: 72


FEATURES:

Edition: Viper Xtreme
Technology: DDR4
Capacity: 32GB (4 x 8GB) Quad Kit
DIMM Type: 288-Pin Non-ECC UDIMM
Voltage: 1.2V
Tested Frequency: PC4-19200 (2400MHz)
Tested Timings: 15-15-15-35
Base Frequency: PC4-17000 (2133MHz)
Base Timings: 15-15-15-36
Tested Platforms: Intel® X99
Feature Overclock: XMP 2.0