SHF-01504 Urban 15" Shelving Table, Chrome

Honey-Can-Do SHF-01504 Urban 15" Shelving Table, Chrome.  Create visible, accessible storage space instantly with this versatile shelf. Brilliant chrome finish and contemporary design makes this unit the perfect blend of good looks and functionality. Its sturdy, commercial quality frame has a grid-style thick wire top.  It is simple to assemble and knocks down to store or move easily. Stackable by design, this modular unit can be combined with other pieces in the line for a customized storage solution.

Manufacturer Part Number
SHF-01504
EAN/UPC
0811434015047,811434015047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

14 in L x 15 in W x 16 in H (35.6 cm L x 38.1 cm W x 40.6 cm H)