Comprehensives DisplayPort male to VGA female adapter provides an incredible HD experience at a great price. This adapter provides 1920x1200 resolution and the complete HD experience! RoHS Certified. All adapters are covered under our Lifetime Warranty.
Note:
Performance Grade: Good
Connector Type 1: DisplayPort Male
Connector Type 2: VGA Female
Resolution: Supports PC resolutions up to 1920x1200 and HDTV resolutions up to 1080p
Bandwidth or Speed: Supports 10.8 Gbps
Ferrite Cores: No
RoHS Compliant: Yes
Warranty: Lifetime
Weight Lbs: 0.4