StoreJet 100 Portable Hard Drive

Exclusively for your Mac®, Transcend's StoreJet® for Mac SJM100 Portable Hard Drive provides immense storage space, superior data transfer speeds and top-notch shock resistance for your Mac. The SJM100 is HFS+ pre-formatted and fully supports Time Machine®, just plug and play.

Manufacturer Part Number
TS2TSJM100
EAN/UPC
0760557830764,760557830764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 129.5mm x 82.4mm x 20.4mm (5.10" x 3.24" x 0.80")
  • Weight: 230 g (8.11 oz)
  • Operation Voltage: USB 5V
  • Operating temperature: 5°C (41°F)~55°C (131°F)
  • Storage Media: 2.5" SATA Hard Drive
  • Certificates: CE, FCC, BSMI
  • Connection Interface: USB 3.0/2.0
  • Power Saving Mode: 10 mins
  • One Touch Backup: Yes
  • Warranty: Three-year Limited Warranty
  • Note: For use on non-Apple computers (Windows PCs), please reformat the drive in FAT32, exFAT or NTFS.
  • System Requirements: Desktop or notebook computer with USB port (USB3.0 port needed for USB3.0 performance) One of the following
  • Operating Systems:
    • Microsoft Windows 7
    • Microsoft Windows 8
    • Mac OS 10.7 or later