StoreJet 500 Portable Solid State Drive

Introducing Transcend's StoreJet® for Mac® SJM500 Portable Solid State Drive for your Mac. Besides the immense storage space, the SJM500 is also equipped with Thunderbolt™ and SuperSpeed USB 3.0 interfaces, offering even higher transfer rates to boost your productivity. The sturdy metallic design complements your Mac with a sleek and elegant look.

Manufacturer Part Number
TS512GSJM500
EAN/UPC
0760557830726,760557830726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 121.2mm x 75.2mm x 13.5 mm (4.77" x 2.96" x 0.53")
  • Weight: 136 g (4.80 oz)
  • Operation Voltage: Thunderbolt 15V / USB 5V
  • Operating temperature: 5°C (41°F)~55°C (131°F)
  • Storage Media: SATA SSD
  • Transfer Rates: Up to 440MB/s read speed* *Performance varies by capacity, user hardware and system configuration.
  • Certificates: CE, FCC, BSMI
  • Connection Interface: Thunderbolt / USB 3.0
  • Note: For use on non-Apple computers (Windows PCs), please reformat the drive in FAT32, exFAT or NTFS.
  • Warranty: Three-year Limited Warranty
  • System Requirements: Desktop or notebook computer with USB port (USB3.0 port needed for USB3.0 performance) or Thunderbolt interface with one of the following Operating Systems:
    • Microsoft Windows 7
    • Microsoft Windows 8
    • Mac OS X 10.7 or later