4K UHD 4-Port HDMI Switch with RS-232 Support

4-Port HDMI Switch

IOGEAR's 4-Port HDMI Switch allows users to connect up to four HDMI source devices to one HDMI display. For easy access and convenience, this switch has one HDMI port on the front panel that can be used to connect your portable devices, such as laptops, tablets or digital cameras. The three additional HDMI ports on the back provide permanent connections for your Blu-ray players, set-top boxes, video game consoles and more. Switching between HDMI source devices can be done via the front panel pushbuttons, IR remote control or RS-232 bi-directional control. Easy identification of source inputs using the front panel LED indicators for each source device.

4K Ultra High Definition (UHD) Video Support

IOGEAR's 4-Port HDMI Switch supports UHD 4K, the latest digital format for high definition displays at a distance of up to 50ft. This switch is capable of HD resolutions up to 4K @ 30fps and also supports 12-bit Deep Color and 3D video.

DTS-HD Dolby® TrueHD Support

The 4K UHD 4-Port HDMI Switch supports next generation uncompressed 7.1 digital surround sound audio formats.

RS-232 Support

The built-in bi-directional RS-232 serial port allows you to integrate the switch into a home automation or a theater system along with commercial and SMB video distribution systems. The 4K UHD 4-Port HDMI Switch can be controlled with high-end universal home controllers such as Crestron® and Extron®.

Manufacturer Part Number
GHSW8241
EAN/UPC
0881317512239,881317512239
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 881317512239

Function

GHSW8241

Connectors

Video Input: HDMI Type A Female
Video Output: HDMI Type A Female
RS-232: 1 x DB-9 Female
Power: 1 x DC Jack

Video connections

Input: 4 x HDMI Type A Female
Output: 1 x HDMI Type A Female

Switches

Port Selection: 4 pushbuttons

LEDs

Selected: 4 (Green)

Video Resolution: HDTV resolution: 480p, 720p, 1080i, 1080p, and up to 4K @ 30fps (4096 x 2160 or 3840 x 2160)
Power Consumption: DC5V

Environment

Operation Temperature: 32~122ºF (0~50ºC)
Storage Temperature: -4~140ºF (-20~60ºC)
Humidity: 0–80% RH, Non-condensing

Housing

Case: Metal

Dimensions

GHSW8241

Unit Dimensions

Height: 1" (2.5 cm)
Depth: 3.1" (7.9 cm)
Length: 7.9" (20.1 cm)

Unit Package Dimensions

Width: 10.5" (26.7 cm)
Height: 3.5" (8.9 cm)
Depth: 5.5" (13.97 cm)

Master Carton

Width: 11.25" (28.6 cm)
Height: 11.6 " (29.5 cm)
Depth: 11.25 (28.6 cm)
Master Carton Qty.: 6

Weight

Master Carton Wt.: 13.85 lb (6.28 kg)
Unit Pack Wt.: 2.1 lb (0.95 kg)
Unit Wt.: 1.05 lb (0.48 kg)