Bar code scanning at patient bedside is crucial in preventing deadly errors in medication administration and specimen collection. Now, you can put wireless enterprise-class bar code capture in the hands of every nurse and lab technician with the disinfectant-ready CS4070-HC. Small enough to be carried at all times, it can be tucked in a pocket or worn on a lanyard. One press of the dedicated pairing button instantly connects the CS4070-HC to Bluetooth-enabled in-room computers, workstations-on-wheels (WOWs), tablets and more. And with superior scanning technology, healthcare workers can instant capture virtually any bar code, in any condition —1D or 2D, electronic or printed.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 4.39 in. L x 1.79 in. W x 1.02 in. H / 11.15 cm L x 4.55 cm W x 2.6 cm H
Weight: With batteries 3.28 oz./93.2 g
Scan Engine: SE4710 image engine
Memory: 512 MB Flash
Memory Capacity: Over 1 million barcodes (UPC with time date stamp)
LEDs: Scan LED (Green, Red, and Amber) and Bluetooth® LED (Blue); Four LED battery status indicator
Buttons: Scan, remove scan (batch mode only), enable Bluetooth (RF scanners only), battery status; scan button tested to a million depressions, all other buttons tested to 250,000 depressions
OPERATING MODES
Batch: Scans recorded with optional time/date stamp
Open Bluetooth: Real time wireless data transmission
BATTERY
Battery: 950 mAh Lithium ion
Charge Time: 3 hours 40 minutes
Battery Life: Batch - 24 hours use or 8,500 scans (6 scans per minute on full charge); Standby - 3 months Bluetooth, 12 hours use or 4,250 scans (6 scans per minute on full charge)
Power Consumption: 5V, 500mA max while charging
PERFORMANCE CHARACTERISTICS
Decode Capability: 1D and 2D symbologies
Interfaces Supported: USB (micro jack) - Bluetooth
Real Time Clock: A date/time stamp can be recorded with each bar code scanned (batch mode operation only)
Batch Communication: USB 2.0
USER ENVIRONMENT
Drop Specification: Multiple 5 ft./1.5 m drops to concrete
Tumble Specification: 250 cycles @ 1.64 ft./0.5 m (500 drops)
Sealing: IP52, disinfectant ready
Operating Temperature: 32° to 104° F/0° to 40° C
Storage Temperature: -40° to 158° F/-40° to 70°C
Humidity: 10 to 95% noncondensing
Ambient Lighting Tolerance: Tolerant to typical artificial indoor and natural outdoor (direct sunlight) lighting conditions. Fluorescent, Incandescent, Mercury Vapor, Sodium Vapor, LED1 - 450 ft. candles (4,844 Lux), Sunlight - 8,000 ft. candles (86,111 Lux)
BLUETOOTH
Bluetooth Radio: Bluetooth, Class 1/Class 2, Version 2.1 + Enhanced Data Rate (EDR)
Bluetooth Range: 300 ft./100 m when configured for Class 1 or 30 ft./10 m when configured for Class 2
Bluetooth Profiles: HID keyboard wedge and Serial Port Profile (SPP) and Wireless SSI (proprietary)
ACCESSORIES
BT-CS1-0BR Bluetooth Dongle for Bluetooth Class 1 Version 2.0 enables connection to host by simply scanning a barcode; CHS5000-1000CR Charge Cradle charges one scanner and one battery simultaneously; CHS5000-8000CR Charge Cradle charges up to eight scanners; SAC5000-8000CR Charge Cradle charges up to eight batteries; lanyard
REGULATORY
Laser Safety: IEC62471:2006 (Ed.1.0); EN62471:2008 (LED)
EMC: FCC Part 15 Class B, ICES 003 Class B, EN 55022, EN 55024, EN 301 489-1, EN 301 489-17
Radio: EN 300 328
Electrical Safety: UL 60950-1, C22.2 No. 60950-1, EN 60950-1, IEC 60950-1
Environmental: EN50581
WARRANTY
Warranted against defects in workmanship and materials for a period of thirty-six (36) months
DECODE RANGE
4 mil Code 39: 2.9 in. / 7.4 cm — 8.4 in. / 21.4 cm
5 mil Code 128: 2.4 in. / 6.1 cm — 7.8 in. / 19.8 cm
5 mil 39: 1.6 in. / 4.1 cm — 13.1 in. / 33.3 cm
5 mil PDF417: 2.7 in. / 6.9 cm — 8.0 in. / 20.3 cm
10 mil Data Matrix: 2.5 in. / 6.4 cm — 9.7 in. / 24.7 cm
100% UPCA: 1.4 in. / 3.6 cm* — 25.6 in. / 65.0 cm
20.0 mil Code 39: 1.6 in. / 4.1 cm* — 29.6 in. / 75.2 cm
*Minimum distance determined by symbol length and scan angle
SERVICES
Enjoy easy access to fast repair and expert support with Service from the Start. Add “next business day” replacement with Advanced Exchange.