Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Host/ Expansion Connectivity (Per Controller):
Two 6Gb/s SAS wide ports (SFF-8088) support:
- Dual host connections
- 1 x IN port for connection to the host and 1 x OUT port for expansion to an addiditonal enclosure
Controller: Dual redundant controllers
Drive Connectivity:
- 6Gb/s SAS connectivity
- S.M.A.R.T. support
- Automatic bad-sector reassignment
- Dedicated bandwidth to each connected drive
Supported Drives: - 3.5” 7,200 RPM 6Gb/s Nearline SAS drives - 1TB , 2TB, 3TB, 4TB or 6TB
- 3.5" 7,200 RMP 6Gb/s SATA drives - 1TB, 2TB, 3TB, 4TB or 5TB (5TB for G models only)
** For the latest compatibility details, please contact our sales representatives
Maximum Number of Drives: - Per system:60
- Via RAID card to additional JBODs: 180
Form Factor: 4U
Green Design:
- 80 PLUS-certified power supplies delivering more than 80% energy efficiency
- Intelligent multi-level drive spin-down
Availability and Reliability: Redundant, hot-swappable hardware modules
Service and Support:
- Standard service: 3-year limited hardware/software warranty and 8x5 phone, web, and email support
- Upgrade/Extension service*: replacement part dispatch on the next business day (up to 5 years)
- Advanced Service: 24x7 phone, web and email support + onsite diagnostics on the next business day
- Premium Service: 24x7 phone, web and email support + onsite diagnostics in 4 hours
* Optional
** Service may vary by region
Power: - Power supplies: Two 1600W
- AC voltage: 200VAC@ 10A to 240VAC @ 5A with PFC (auto-switching)
- Frequency: 47-63Hz
Environmental: - Temperature: 0 to 40°C operating/ -40 to 60°C non-operating
- Altitude: Sea level to 3660m (12,000ft) operating / sea level to 12,192m (40,000ft) non-operating
- Relative humidity: 5 to 95% non-condensing, operating and non-operating
Dimensions: 445mm (W) x 176mm (H) x 874mm (D)
**Without chassis ears / protrusions
Weight: 68.4kg/ 150.80lbs (without HDDs)
Package Dimensions: 630mm (W) x 426mm (H) x 1150mm (D) including paper pallet
630mm (W) x 670mm (H) x 1150mm (D) including HDD packages
Controller Support: LSI 6Gb/s SAS RAID cards
- MegaRAID SAS 9280-8e
- MegaRAID SAS 9286-8e