Docking Station

The ThinkPad Tablet dock is a multi-functional device which can charge your Helix tablet, synchronize data, and expand usability. The increased connectivity of multiple USB, Ethernet and HDMI ports can turn your tablet into a desktop. The ThinkPad Tablet Dock ships with a 65W AC Power adapter to support peripheral expansion. 2 USB 3.0 ports (rear), 1 USB 3.0 (side, always on)
65W AC power adapter included
Ethernet (10/100/1000)
HDMI
Audio/Mic combo port
Custom connector unique to ThinkPad

Manufacturer Part Number
4X10H03962
EAN/UPC
0888965751133,888965751133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

General

Part number: 4X10H03962
Description: ThinkPad Tablet Dock - US

Additional Product Information

Other Information: Compatible only with Helix 2nd generation systems
Ship Group: The Tablet Dock ThinkPad 65W AC adapter Power cord Publication

Physical Properities

Agency Approvals & Certifications: BSMI,KCC,CE,UL,FCC,ICES,SABS,UkrSEPRO,KUCAS,SII,NOM,SASO,Kvalitet,CU,SONCAP,KEBS,EC-DoC,sDOC,CB,AS/NZS S-DOC,VCCI
Maximum Operating Humidity: 95
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 5
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: -5
Minimum Operating Temperature Units: C
Depth Metric: 119.5
Depth: 119.5mm
Depth Metric Units: mm
Depth (US): 4.70in
Height Metric: 40.2
Height: 40.2mm
Height Metric Units: mm
Height (US): 1.58in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 5%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: -5C
Weight US: 0.88
Weight US Units: lbs
Weight Metric: 0.4
Weight Metric Units: Kg
Width Metric: 160
Width: 160mm
Width Metric Units: mm
Width (US): 6.30in

Warranty

Warranty Period: One Year
Warranty Type: 1 Year - CRU