DS87 Barebone System

Heat pipe cooling technology

The DS87 features Shuttle’s exclusive heat pipe cooling module with smart fan design. Smart ventilation keeps the system running quiet and cool for long term operation.

Heat pipe cooling technology The DS87 features Shuttle’s exclusive heat pipe cooling module with smart fan design. Smart ventilation keeps the system running quiet and cool for long term operation.

Manufacturer Part Number
DS87
EAN/UPC
0811686006886,811686006886
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chassis

  • Nettop PC with black chassis made of metal
  • Dimensions: 190 x 165 x 43 mm (LWH) = 1.35 litres
  • Weight: 1.3 kg net and 2.1 kg gross
  • Two holes for Kensington Locks and numerous
  • threaded holes (M3) at both sides of the chassis
Storage bay
  • 1x 6.35 cm / 2.5" storage bay supports one hard disk or SSD drive
  • Device height: 9.5 or 12.5 mm (max.)
Operation System
  • This system comes without operating system.
  • It is compatible with Windows 8 / 8.1, Windows 7, Linux
Mainboard / Chipset / BIOS
  • Mainboard: Shuttle FS87/FS81 (8 layer design)
  • Chipset: Intel® H87 (Intel® DH82H87 PCH)
  • AMI BIOS in 8 Mbit EEPROM with SPI interface
  • All capacitors are high quality solid capacitors
  • Supports hardware monitoring and watch dog functionality
  • Supports Unified Extensible Firmware Interface (UEFI) [2]
  • Supports power on after power failure [8]
Power Adapter
  • External 90 W power adapter (fanless)
  • Input: 100~240 V AC, 50/60 Hz
  • Output: 19 V DC, 4.74 A, max. 90 W
  • DC Connector: 5.5/2.5mm (outer/inner diameter)
Processor support
  • Socket LGA 1150 (H3) supports the fourth generation of
  • Intel Core i7 / i5 / i3 / Pentium processors
  • Maximum supported processor power consumption (TDP) = 65W
  • Codename "Haswell", 22nm process technology, up to 8 MB of L3 cache
  • Supports the new generation of "Haswell Refresh" processors
  • Not compatible with older Socket LGA 1155 processors.
  • Does not support the unlock-function of Intel K-Series processors.
  • The Processor integrates PCI-Express, memory controller
  • and the graphics engine on the same die (depends on processor type)
  • Please refer to the support list for detailed processor support information.
Processor cooling
  • Heat pipe processor cooling with two 60 mm fans on the upper side of the chassis
Memory support
  • 2x SO-DIMM slots with 204 pins
  • Supports DDR3-1333/1600 SDRAM memory (PC3-10600/12800)
  • The maximum memory clock rate depends on the processor type.
  • Supports Dual Channel mode
  • Supports max. 8 GB per DIMM, maximum total size of 16 GB
  • Supports two unbuffered DIMM modules of 1.5 V
Integrated Graphics
  • The features of the integrated graphics function
  • depend on the used processor type. [3]
  • Max. shared memory 1792 MB
  • Three digital video outputs: 2x DisplayPorts and 1x HDMI
  • - supports three independent displays simultaneously [12]
  • - supports Full HD resolution at 1920x1200 (1080p/60Hz)
  • - supports 4K UHD resolution at 3840 x 2160 (2160p/60Hz for DP, 30Hz for HDMI) [10]
  • - supports Blu-ray (BD) playback with HDCP
  • - supports HD video plus multi-channel digital audio via a single cable.
  • Optional analog D-Sub/VGA video output [9]
Mini Slots
  • features two Mini expansion slots:
  • 1) half size Mini-PCIe, supports PCIe 2.0 and USB 2.0 e.g. for WLAN cards [5]
  • 2) full size mSATA, unterstützt PCIe 2.0, SATA 6G and USB 2.0
  • e.g. for Mini SATA (mSATA) flash memory cards [6]
Audio
  • Audio Realtek® ALC 662-VC High-Definition Audio
  • Two analog audio connectors (3.5mm) at the front panel:
  • 1) 2 channel line out (head phone)
  • 2) microphone input
  • Digital multi-channel audio output: via HDMI and DisplayPort
Dual Gigabit LAN Controller
  • Dual Realtek 8111G Ethernet network controller (Gigabit)
  • Supports 10 / 100 / 1.000 MBit/s operation
  • With two RJ45 ports (dual network) supports Teaming [4]
  • Supports WAKE ON LAN (WOL)
  • Supports network boot by Preboot eXecution Environment (PXE)
Drive connectors
  • 1x Serial-ATA III, 6 Gb/s (600 MB/s) bandwidth
  • 1x Serial-ATA II, 3 Gb/s (300 MB/s) bandwidth
  • With Serial-ATA power connector (onboard)
  • Supports Unified Extensible Firmware Interface (UEFI) [2]
Card Reader
  • Integrated card reader
  • Supports SD, SDHC and SDXC memory flash cards
  • Supports boot up from SD card
Front Panel connectors
  • Microphone input
  • Audio Line-out (headphone)
  • 4x USB 2.0
  • SD card reader
  • Power button
  • Power LED (blue)
  • HDD LED (yellow)
Back Panel connectors
  • 1x HDMI connector [1]
  • 2x DisplayPort connectors (DP, supports 4k resolution) [11]
  • Optional 1x D-Sub VGA connector (Accessory PVG01 [9])
  • 2x USB 3.0
  • 2x USB 2.0
  • 2x Gigabit LAN (RJ45)
  • 2x RS232 serial ports (5V/12V, 1x switchable to RS422 / RS485)
  • DC-input connector for external power adapter
  • Four pin connector (2.54 mm pitch) supports
  • - external power on button
  • - Clear CMOS function
  • - +5V DC voltage for external components
  • Perforation for optional Wireless LAN antennas (2 holes)
Other onboard connectors
  • Power on after power fail (hardware solution, Jumper 4) [8]
  • 1x analog VGA graphics output (2x10 pins, 1mm pitch) [9]
  • 1x USB 2.0 (4 Pins)
  • 2x serial interface (COM) occupied for back panel connectors
  • Fan connector (4 pins) occupied by the cooling system
  • LPC interface (2x10 pins)
  • Audio connectors (7x2 pins)
  • Speaker connector (2 pins)
  • Power connector for SATA drives (4 pins)
Scope of delivery
  • Multi-language user guide
  • VESA mount for 75/100mm standard (two metal brackets)
  • Four thumbscrews M3 x 5 mm (screws together VESA mount and PC)
  • Four screws M4 x 10 mm (to fix the VESA mount to the external device)
  • Four screws M3 x 4 mm (to mount a 2.5" storage into the bay)
  • Driver DVD (Windows 7/8 32/64 bit)
  • Serial ATA cable for 2.5" drive including power cable
  • External power adapter with power cord
  • Heatsink compound
Optional Accessies:
  • (1) WLN-S: Wireless LAN kit consisting of a Mini-PCIe card,
  • two antennas and appropriate antenna cables.
  • (2) PVG01: optional D-Sub VGA video output [9]
Environmental Specifications
  • Operating temperature range: 0~50 °C [7]
  • Relative humidity, non-condensing: 10~90%
Conformity/Certifications
  • EMI: FCC, CE, BSMI, C-Tick
  • Safety: CB, BSMI, ETL
  • This device is classed as a technical information
  • equipment (ITE) in class B and is intended for use in
  • living room and office. The CE-mark approves the
  • conformity by the EU-guidelines:
  • - EMV-guideline 89/336/EWG electromagnetic tolerance
  • - LVD-guideline 73/23/EWG use of electric devices
  • within certain voltage-limits