
10-BIT COLOR DEPTH (1 BILLION COLORS)
10-bit color depth that supports over 1-billion colors is 64 times richer than an 8-bit color display, re-creating colors softly and naturally without color banding. Now, all the details are right before you with the richer and wider color range that enables accurate, detailed, and natural-looking images. Also, with smoother transition in gradients, the more shades in between let you work with images in more detail.
IPS DISPLAY WITH ADOBE RGB OVER 99.5%
By supporting Adobe RGB over 99.5% on the IPS Display, the 31MU97 minimizes color difference and color loss with the wide color gamut and color temperature that covers both the sRGB and CMYK color range. As a result, one can effortlessly retouch and image photos to create final products with vivid and vibrant colors that VA or other LCD panels cannot deliver.
Note:
PANEL SPECIFICATIONS
Screen Size Class (diagonal): 31" Class (31" diagonal)
Panel Type: IPS
Color Gamut (CIE1931): AdobeRGB 99.5%
Aspect Ratio: 17:9
Resolution: 4096x2160
Contrast Ratio(Original): 1M:1 (DFC)
Viewing Angle (CR≥10): 178/178
Surface Treatment: Advanced Anti-glare
INPUTS/OUTPUTS
HDMI™: 2
USB3.0: 4
Headphone Out: 1
Display Port: 1
Mini DisplayPort: 1
POWER
Type: Built-in Power
Input: 100~240V, 50/60Hz
Normal On (EPA 6.0): 49W
Power Save/Sleep Mode (Max.): 1.2(USB3.0)
SPECIAL FEATURES
Pivot Stand: Yes
True Color Pro (S/W): Yes
PC: Yes
DDC/CI: Yes
HDCP: Yes
PBP (Picture by Picture): Yes
Plug & Play: Yes
Factory Calibration: Yes
Picture Mode: Yes
Screen Split (S/W): Yes
DIMENSIONS/WEIGHT
Monitor without Stand (WxHxD): 29" x 2.1" x 16.04"
With Stand (WxHxD): 29" x 9.5" x 19~24.5"
Shipping Dimensions (WxHxD): 38.3" x 6" x 20.1"
Without Stand Weight: 16.97 lbs
With Stand Weight: 21.97 lbs
Shipping Weight: 26.46 lbs
STANDARD
TCO: Yes
UL(cUL): Yes
FCC-B, CE: Yes
Windows: Yes (win8)
CABINET / ACCESSORIES
USB: 1
Power Cord: 1
HDMI: 1
Wall mount size (mm): 100 x 100
DP to MiniDP: Yes
WARRANTY / UPC
Limited Warranty: 1 Year Parts & Labor
UPC: 71919215530