525 Wireless Dual Radio 802.11ac (WW) Access Point

The HP 525 802.11ac Dual Radio Access Points Series support two spatial streams offering 866 Mbps performance, faster application processing and increased range to 802.11 clients. Ideal for dense client environments and high-bandwidth applications, the access points can be powered by PoE and offer full compatibility with legacy 802.11 clients and existing HP wireless controllers. The access points work with HP Unified Wireless LAN Controllers to provide automatic detection, classification and intelligent mitigation of non-IEEE 802.11 interference and comprehensive threat protection.

Manufacturer Part Number
JG994A
EAN/UPC
0888182860724,888182860724
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Ports:

  • 1 RJ-45 autosensing 10/100/1000 PoE port
  • 1 RJ-45 autosensing 10/100/1000 port
  • Included
Mounting:
  • Indoor, plenum rated; Includes ceiling/wall mount kit as well as two ceiling mounting clips
Radio:
  • 802.11b/g/n, a/n/ac
Antenna:
  • (2) 4 dBi 2.4 GHz and (2) 5 dBi 5 GHz omnidirectional antennas; 4 internal antennas; 4 external antennas
Connectivity, standard:
  • IEEE 802.11 a/b/g/n/ac
Dimensions and weight
  • Minimum dimensions (W x D x H): 22 x 22 x 6 cm
  • Weight: 0.75 kg
What's included

Differentiator:
  • The HP 525 Access Point is a dual radio IEEE 802.11ac indoor access point. This access point has both embedded antennas as well as optional external antennas.
What's in the box:
  • (1) HP 525 Dual Radio 802.11ac Access Point, quick start documentation and wall/ceiling mounting hardware.