UH7000C USB 3.0 7-Port Hub & Charger — Black

With USB ports on laptops becoming a precious commodity, an external hub can be the answer to maintaining optimal productivity. The UH7000C USB 3.0 7-Port Hub & Charger ensures you can connect all your peripheral desktop accessories to your laptop, as well as quickly charge your smartphone or tablet. Leveraging USB 3.0 technology, each of the seven ports can support lightning fast transfer speeds so you can work more efficiently. The ports also double as chargers, ensuring the battery on your favorite devices never runs out. With 4 AMPs available, you can use any of the ports to provide a fast charge for up to two tablets, a tablet and a smartphone, or any other combination of low power devices. Because there are no drivers to download, simply insert the USB cable it into your laptop, plug in the power cord, and you’re ready to go.

Manufacturer Part Number
K33980AM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896339809
  • Best For: Laptops, Ultrabooks
  • Color Group: Black
  • Compatibility: Mac OS, Vista, Windows 7, Windows 8, Windows 8.1, XP
  • Connectivity: Wired