DS-2CD2Q10FD-IW Network Camera

Manufacturer Part Number
DS-2CD2Q10FD-IW
EAN/UPC
0816783018459,816783018459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/4" progressive scan CMOS
Signal System:  PAL/NTSC
Min. Illumination: 0.01Lux @(F1.2,AGC ON) ,0 Lux with IR 0.028Lux @(F2.0,AGC ON) ,0 Lux with IR
Shutter time: 1/3 s to 1/100,000 s
Lens: 4mm@ F2.0, Angle of view: 59° (2.8mm, 6mm optioanl)
Lens Mount:  M12
Adjustment Range: Pan:0° - 355°, Tilt: -20° - 90°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: Digital WDR
Digital noise reduction:  3D DNR Compression Standard     
Video Compression: H.264/M-JPEG
Bit Rate: 32 Kbps~8Mbps
Audio Compression:  G.711/G.726/MP2L2
Dual Stream: Yes

Image     
Max. Image Resolution: 1280×720
Frame Rate:  50 Hz: 25 fps (1280 × 720), 25 fps (704 × 576), 25 fps (640 × 480) 60 Hz: 30 fps (1280 × 720), 30 fps (704 × 576), 30 fps (640 × 480)
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:  Yes, zone configurable
ROI:  Support
Network     
Network Storage: NAS
Alarm Trigger: Motion detection, tampering alarm, network disconnect , IP address conflict, storage exception
Protocols:  TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP, PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security: User Authentication, Watermark, IP address filtering, anonymous access
System Compatibility: ONVIF, PSIA, CGI, ISAPI

Interface     
Audio Input: 1 built-in microphone
Audio Output: 1-ch 3.5 mm audio interface, 1 built-in speaker
Communication Interface: 1 RJ45 10M / 100M ethernet interface
Alarm Input:  1
Alarm Output: 1
On-board storage: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB
Reset Button:  Yes Wi-Fi Specification (-W)     
Wireless Standards: IEEE802.11b, 802.11g, 802.11n
Frequency Range: 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth: 20/40MHz Support
Modulation Mode:  802.11b: CCK, QPSK, BPSK 802.11g/n: OFDM
Security:  64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power: 11b: 17±1.5dBm @ 11Mbps 11g: 14±1.5dBm @ 54Mbps 11n: 12.5±1.5dBm
Receive Sensitivity: 11b: -90dBm @ 11Mbps (Typical) 11g: -75dBm @ 54Mpbs (Typical) 11n: -74dBm (Typical)
Transmission Rate: 11b: 11Mbps 11g: 54Mbps m11n: up to 150Mbps
Wireless Range: 50m(depend on environment)

General     
Operating Conditions:  -30 °C ~ 60 °C (-22 °F ~ 140 °F) Humidity 95% or less (non-condensing)
Power Consumption: Max. 7W
IR Range: 10 meters
PIR: Angle: 80° Range: 10m
Dimensions: 100.8×124mm
Weight:  300g