2MP Smart IP Outdoor Bullet Camera

The Lightfighter series smart cameras are able to capture high quality colored images in back light environment. DS-2CD4A25FWD offers Full HD resolution with up to 60fps high frame rate, 140dB WDR, PoE, Defog, 3D DNR and complete Smart Feature-set to meet a wide variety of applications.

Manufacturer Part Number
DS-2CD4A25FWD-IZH
EAN/UPC
0816783018626,816783018626
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor 1/2.8’’ Progressive Scan CMOS
Min. Illumination
0.005 Lux @ (F1.2, AGC ON), 0 lux with IR
0.007 Lux @ (F1.4, AGC ON), 0 lux with IR
Shutter Speed 1s ~ 1/100,000s
Slow Shutter Support
Lens 2.8-12mm @ F1.4 angle of view: 113°~33.8°; 8-32mm @ F1.4 angle of view: 31.2°~10.2°
Lens Mount AF automatic focusing and motorized zoom lens
Auto-iris DC drive
Day & Night IR Cut Filter with auto switch
WDR 140dB
Compression Standard
Video Compression H.264/MJPEG
H.264 Type Baseline Profile / Main Profile / High Profile
Video Bit Rate 32 Kbps – 16 Mbps
Audio Compression G.711/G.722.1/G.726/MP2L2
Audio Bit Rate 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Image
Max. Resolution 1920 × 1080
Frame Rate
50Hz: 50fps (1920 × 1080)/(1280 × 960)/(1280 × 720)
60Hz: 60fps (1920 × 1080)/(1280 × 960)/(1280 × 720)
Third Stream
Independent with Main Stream and Sub Stream, up to
50/60Hz: 20fps(1280 × 720)
Image Enhancement BLC/HLC/3D DNR/ROI/Defog
Image Setting
Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web
browser
Distortion Correction Support
Regional Cropping Support
Day/Night Switch Auto/Schedule/Triggered by Alarm In
Picture Overlay LOGO picture can be overlaid on video with 128x128 24bit bmp format
Network
Network Storage NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger Motion detection, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP,
IGMP, 802.1X, QoS, IPv6, Bonjour
Security User Authentication, Watermark, IP address filtering, Anonymous access
Standard ONVIF(PROFILE S,PROFILE G),PSIA,CGI,ISAPI
Interface
Audio (-S) 1-ch 3.5 mm audio in (Mic in/Line in)/out interface
Communication
Interface 1 RJ45 10M/100M/1000M Ethernet port
Alarm (-S) 1 input, 1 output (up to DC24V 1A or AC110V 500mA)
Video Output (-S) 1Vp-p composite output (75 Ω/BNC)
On-board storage Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button Yes
Audio (-S)
Environment Noise
Filtering
Support
Audio I/O Support dual audio track, stereo
Audio Sampling Rate 16kHz / 32kHz / 44.1kHz / 48kHz
Smart Feature-set
Behavior Analysis
Line crossing detection, Intrusion detection, Region entrance, Region exiting, Unattended baggage,
Object removal
Line Crossing Detection Cross a pre-defined virtual line
Intrusion Detection Enter and loiter in a pre-defined virtual region
Region Entrance Enter a pre-defined virtual region from the outside place
Region Exiting Exit from a pre-defined virtual region
Unattended Baggage Objects left over in the pre-defined region such as the baggage, purse, dangerous materials
Object Removal Objects removed from the pre-defined region, such as the exhibits on display.
Exception Detections
Scene change detection, Sudden audio increase/decrease detection, Audio loss detection, Defocus
detection
Recognition Face detection recognition
Statistics Object Counting (Entrance and Exit object number is accounted and showed on screen in real time)
License Plate Recognition
LPR Setting Recognition area & Country configurable, recognition accuracy: 96% (Speed Support up to:70km/h)
Info. Overlay Camera No., camera info., capture time, plate info.
Image Setting Picture quality & size configurable
OSD Setting Font & Background color configurable
Integration
ONVIF: Capture time & License plate info. accessible
GENETEC: Capture time & License plate info. accessible
SDK & ISAPI: Capture time, License plate info., License plate & vehicle picture accessible
General
Protection Level IP67
IR Distance 50m(2.8~12mm)/100m(8~32mm)
Operating Conditions -30 °C – 60 °C (-22 °F – 140 °F), Humidity 95% or less (non-condensing), -H: -40 °C – 60 °C
Power Supply 12 V DC ± 10%, PoE (802.3at)
Power Consumption Max. 12W, -H: 18W Max
Dimensions 100×103.9×311.8mm (3.94” × 4.09” × 12.28”)
Weight 2000 g (4.41 lbs)