Jacqueline Laptop/Tablet Tote

Jacqueline LM650 Laptop/Tablet Tote is the ideal laptop and tablet carry bag for the modern woman on-the-go. The full-size carry bag is made of dermal faux leather and comfortably holds up to a 15.6" laptop and up to a 12" tablet in dedicated, padded compartment. Multiple other pockets let you store personal items including a security pocket for smartphones. A luggage pass-thru strap allows you to securely fasten your tote to retracting handles on rolling luggage. The beautiful center clasp can be utilized to keep your carry items from accidentally falling out, and the dual straps are the perfect length to comfortably fit on your arm while you're in transit.

Manufacturer Part Number
62615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 00085896626152
  • Bag Type: Tote
  • Best For: Laptops, Ultrabooks
  • Colour Group: Grey
  • Screen Size: 15"/38.1cm