LM550 Laptop/Tablet Briefcase

Professional bag is the ideal solution for mobile professionals in need of a comfortable, stylish option to carry around their devices and documents. Constructed from dermal faux leather, the bag is highlighted by the padded compartment that easily holds up to a 15.6" (39.62 cm) laptop and a 12" (30.48cm) tablet. Multiple pockets hold your smartphone and other personal items. Dual metal clasps on the front securely fasten the case, and matching organizations pockets in the front portion of the bag let you store files, business cards and pens. There's also a hidden pocket in the back of the bag that can hold larger pieces. When you're on-the-go, you can carry the bag using either the adjustable shoulder strap or a reinforced carry handle.

Manufacturer Part Number
62612
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 50085896626121
  • Bag Type: Classic
  • Best For: Laptops, Ultrabooks
  • Colour Group: Grey
  • Screen Size: 15"/38.1cm