PresentAir Pro Bluetooth 4.0 LE Presenter

PresentAir Pro Bluetooth 4.0 LE Presenter with a touch-activated stylus offers everything you need to present with confidence. Featuring the latest in wireless technology, this presenter offers low-energy pairing to free up a valuable USB port and provides a range of up to 30' to let you move freely throughout a presentation. The buttons can be set to two predetermined modes (Presenter and Media) while the third mode (Custom) offers a wide range of commonly used commands you want the buttons to perform. The free PresenterWorks app, which can be downloaded from Google Play, Windows Store or App Store, is highly intuitive and easy to use for simple operation. Its thin profile makes it extremely light and easy to hold, plus it can fit into a shirt pocket or the pen/stylus holder in a business folio or briefcase. Red laser pointer lets you make your point at the touch of a button to highlight any part of your presentation with complete effectiveness.

Manufacturer Part Number
72448
EAN/UPC
0085896724483,085896724483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896724483
  • Best For: Tablets, Ultrabooks
  • Color Group: Black
  • Compatibility: Android, iOS, Windows 10, Windows 8.1
  • Connectivity: Wireless
  • Controls: Customizable Buttons, Media Controls, Presentation Controls
  • Laser Pointer: Red
  • Range (ft/m): 30/10
  • Stylus Tip: Standard
  • Wireless Type: Bluetooth 4.0 LE
  • Standby Battery Life: Up to 8 months
  • Wireless Range: Up to 30 feet (10 meters)
  • AAAA battery included
  • Dimensions: 139.31mm x 12.5mm x 12.5mm
  • Weight: 18.5g