ElitePad Mobile POS Solution

Now more than ever, it’s important to create a personalized shopping experience. Transform your business with a mobile point of sale solution designed for retail. Slip the HP ElitePad into the HP Retail Jacket for ElitePad to enhance customer service—from the palm of your hand.

Manufacturer Part Number
G5R22UA#ABA
EAN/UPC
0888793106433,888793106433
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Intel® Atom® Z3795 (1.6 GHz, up to 2.39 GHz using Intel Burst Technology, 2 MB cache, 4 cores)
Chipset: Chipset integrated on processor
Maximum Memory: 4 GB LPDDR3 1067 MHz SDRAM6
Internal Storage: 64 GB eMMC SSD
Display / Touch Technology: 10.1" diagonal WUXGA UWVA (1920 x 1200), capacitive multi-touch screen with digitizer, Corning® Gorilla® Glass 3 with anti-smudge coating
Graphics Integrated: Intel HD Graphics
BarcodeReader: 1D/2D imaging barcode scanner
MagneticStripeReader: Three track, bi-directional magnetic stripe reader
Wireless: Broadcom Dual Band Wireless-N 43241 802.11a/b/g/n (2x2) WiFi + Bluetooth® 4 combo
Audio: HD audio with DTS Sound+, 2 integrated stereo speakers, 2 integrated microphones (dual-microphone array, noise cancelling and beam forming), combo stereo/headphone/microphone jack
Webcam: Integrated 2.1 MP 1080p with LED (front-facing); 8 MP with LED flash (rear facing)
Sensors: Accelerometer; eCompass; Gyroscope; Ambient light sensor; Haptics
Expansion Slots: 1 micro SDXC; 1 micro SIM; Slots are accessible when ElitePad removed from Retail Jacket
Ports and Connectors: 1 headphone/microphone combo jack; 1 power connector
Power: External 10 W Smart A/C adapter
Battery: 2-cell (30 WHr) Lithium-ion polymer; Up to 9 hours
Special Features: Hand strap (standard)
Dimensions (W x D x H): 10.28 x 7.01 x 0.36 in; Height varies depending upon where the measurement is made on the device.
Weight: 1.5 lb; Weight varies by configuration and components.
Software: HP ePrint Driver; HP Manageability; HP PageLift; PDF Complete; HP WallPaper; System Default Settings; HP PC Hardware Diagnostics UEFI; Buy Office
Security Management: HP Client Security; Absolute Data Protect; Device Access Manager with Just-in-Time Authentication; Essential System Updates for Microsoft Windows 8.1