The CNHD-81B is perfectly suited for installation in meeting rooms, boardrooms, conference rooms and small- to medium-sized auditoriums.
Excellent image qualityThe CNHD-81B is a single-chip DLP® projector that combines a brightness level of 7,500 ANSI lumens with Full HD (1,920 x 1,080) resolution. Geared with DLP technology, this high-brightness projector ensures constant and reliable images over time. And its brightness uniformity of more than 90% guarantees stable images with uniform brightness levels across your entire screen.
Easy to installBecause of its compact form factor and low weight of merely 12.9 kg – exceptional for a projector in this brightness class – the CNWU-81B is easy to install and operate. Moreover, its lens shift offers you the flexibility to install your projector at various distances from the screen while you can easily shift the lens to get your image on screen in the right way.
Built to lastThe CNHD-81B features a filter-free design and reliable DLP® technology for unmatched picture accuracy and low total cost of ownership. Designed for unlimited use, it also comes with a three-year warranty, for true peace of mind.
Note:
Specs
Projector type: Single-chip DLP projector
Technology: LVDC DMD™ with DarkChip3™
Resolution: 1,920 x 1,080 (Full HD)
Brightness: 7,500 ANSI lumens
Contrast ratio: 6,500:1
Brightness uniformity: >90%
Aspect Ratio: 16:9
Lens type: All pure glass lenses
Lenses: ultra wide EN 12 (0.79:1), ultra wide zoom lens EN46 (0.8-1.21:1), wide angle zoom lens EN13 (1.24-1.6:1), standard zoom lens EN11 (1.6-2.32:1), Long throw zoom Lens EN14 (2.37-3.79.1), Wide angle Lens EN15 (1.16:1), Extra Long throw zoom EN16 (3.8-6.5:1)
Optical lens shift: Vertical: -134% to +134%; Horizontal: -68% to +68% (on zoom lenses)
Color correction: RealColor™
Lamps: 2 x 300W UHP Vidi
Lamp lifetime: Up to 2,000 hours (full power) / Up to 2,500 hours (eco mode)
Lamp house, quick replace: yes
Lamp warranty: 500 hours or 90 days
Sealed DLP™ core: Yes
Orientation: table - ceiling
Inputs: 1 x DVI-D; 1 x HDMI 1.3a; 1 x VGA; 1 x 5-BNC; 1 x HMDI 1.3a; 1x YPbPr; 1 x S-video; 1 x composite
Input Resolutions: 1,920 x 1,200 - 640 x 480 pixel resolution; RGBHV, RGBS, RGsB; custom formats available; HDTV (1080p, 1080i, 720p); NTSC, PAL, SECAM
Software tools: Projector Toolset, ProNet
Control: Minijack + IR, RS232, Network, 12v trigger
Network connection: 10/100 base-T, RJ-45 connection
Power requirements: 100-240V / 50-60Hz
Power consumption: 850W
Noise Level: 34 dB
Operational ambient temperature: 10-40°C / 50°-104°F
Operational humidity: 20-80% RH
Dissipation BTU: max 2,900 BTU/h
Dimensions (WxLxH): 510 x 376 x 233 mm / 20.08 x 14.80 x 9.17 inches
Weight: 12.6 kg (27.8 lbs)
Standard accessories: Power cord, wireless remote control
Certifications: Compliant with FCC, part 15 Class A and CCC, cCSAus, cUL, UL and CE
Warranty: Limited 3 years parts and labor. Extendable up to 5.