Thanks to its compact white design, the CVWU-31B seamlessly blends in with your meeting room, boardroom or small auditorium.
A compact projectorDid you know that similar projectors with the same features weigh about 17% more and are about 45% bigger than the CVWU-31B projector? It combines ultimate image quality in a very small form factor.
Impressive images, crisp colorsOffering 3,000 lumens light output and native WUXGA resolution, it delivers crystal-clear and high-contrast images with excellent brightness uniformity at a low noise level. When configured with a high-brightness color wheel, the CVWU-31B projector provides brilliant pictures with vivid colors.
Built to lastNote:
Specs
Projector type: Single-chip DLP projector
Technology: Optical lens shift design
Resolution: 1,920 x 1,200 (WUXGA)
Brightness: 3,000 ANSI lumens
Contrast ratio: 2,500 : 1
Brightness uniformity: >80%
Aspect Ratio: 16:10
Lens type: All glass lenses
Lenses: Standard Zoom lens (1.64-2.06:1)
Optical lens shift: Vertical
Color correction: RealColor™
Lamps: 220W UHP lamp
Lamp lifetime: Up to 2,250 hours (full power) / 3,000 hours (eco mode)
Lamp house, quick replace: Yes
Lamp warranty: 500 hours or 90 days
Sealed DLP™ core: Yes
Orientation: Table – ceiling (360 degrees through portrait mode)
3D: No
Inputs: 1 x HDMI (1.3), 1 x DVI-D, 1 x VGA, 1x RCA composite video, 1 x 4-pin mini DIN Y/C, 1 x RCS x3 YUV
Input Resolutions: 1,920 x 1,200 - 640 x 480 pixel resolution (model dependent) / RGBHV, RGBS, RGsB
Software tools: Projector Toolset
Control: IR, RS232, Ethernet
Network connection: 1 x RJ-45 TCP/IP, 1 x 9-pin D-SUB RS232, 1 x USB
Power requirements: 3.0-1.3A, ~100-240V, 50-60Hz
Power consumption: Max 290W
Noise Level: 30 dB
Operational ambient temperature: 10 - 40 °C (storage temperature: -20 - 60 °C)
Operating humidity: 20 - 80% RH
Dissipation BTU: Less than 1,061/hour
Dimensions (WxLxH): 278 x 234 x 94 mm / 10.94 x 9.21 x 3.70 inches
Weight: 2.9 kg (6.39 lbs)
Standard accessories: Power cord, wireless remote control
Certifications: CE, FCC Class A and cCSAus
Warranty: Limited 3 years parts and labor. Extendable up to 5.