The CTWQ-51B is designed for high-end meeting rooms, boardrooms and collaboration rooms.
Impressive pixel power
Offering a light output of 5,000 lumens, the CTWQ-51B is small and light, yet extremely bright. Its WQXGA (2,560 x 1,600) resolution is higher than any other single-chip DLP projector, to produce the most stunning images you've ever seen. With its exceptional 4.1 megapixel, the CTWQ-51B offers 77% more pixels than a regular WUXGA display and 97.5% more than a 1080p display, making it the perfect solution for presenting large data sets in a single, high-quality image. As more pixels equal more information that can be shown on screen, it leads to better and faster decision-making.
It's oh so quiet
The projector is remarkably silent, and thanks to its optional noise reduction kit, its noise level can be further reduced to 25dB – a truly impressive level of silence. With the CTWQ-51B, working in an environment with front projection has never been more comfortable - because silence is golden.
Built to last
The CTWQ-51B features a filter-free design and reliable DLP® technology for unmatched picture accuracy and low total cost of ownership. Designed for unlimited use, it also comes with a three-year warranty, for true peace of mind.
Note:
Specs
Projector type: Single-chip DLP projector
Technology: LVDS DMD™ with DarkChip3™
Resolution: 2,560 x 1,600 (WQXGA)
Brightness: 5,000 ANSI lumens
Contrast ratio: Up to 5,300:1
Brightness uniformity: >80%
Aspect Ratio: 16:10
Lens type: All pure glass lenses
Lenses: Zoom EN51 (1.60-2.21:1), Wide Fixed EN52 (0.92:1), Ultra Wide Fixed EN53 (0.74:1), EN54 (2.5-3.9:1), Super Wide Zoom EN55 (0.86-1.16:1), Wide Zoom EN56 (1.14 – 1.74:1), Ultra Short Throw EN57 (0.3:1)
Optical lens shift: Motorized. Range depends on the lens.
Color correction: RealColor™
Lamps: 1 x 350W UHP (dimmable)
Lamp lifetime: Up to 2,000 hours (Full power) / 2,500 hours (eco mode)
Lamp house, quick replace: Yes
Lamp warranty: 500 hours or 90 days
Sealed DLP™ core: Yes
Orientation: Table - ceiling (360 degrees through lamp axis)
3D: Yes, HDMI 1.4a
Inputs: 2x DisplayPort 1.2 (HBR2), 1 x DVI-Dual Link, 1 x HDMI 1.4a, 1 x VGA, 2x 3G-SDI, 1x HDBaseT
Input Resolutions: 2,560 x 1,600 - 640 x 480 pixel resolution, RGBHV, RGBS, RGsB, custom formats available, HDTV (1080p, 1080i, 720p), NTSC, PAL, SECAM
Software tools: SimCAD, Projector Toolset
Control: IR, RS232, Ethernet, USB
Network connection: 10/100/1000 base-T, RJ-45 connection, RS-232
Power requirements: 100-240V / 50-60Hz
Power consumption: less than 530W
Noise Level: 33dBA (full), 30dBA (eco mode), 25 dBA with full noise reduction kit
Operational ambient temperature: 10 - 40 °C /50 - 104 °F, 0-3,000m (Storage temperature: -20 - 60 °C/-4 - 140 °F)
Operating humidity: 20 - 80% RH (Storage Conditions: 10 - 90% RH)
Dissipation BTU: max 1,807 BTU/h
Dimensions (WxLxH): 342 x 306 x 143 mm / 13.46 x 12.05 x 5.63 inches
Weight: 7.5 kg (16.5 lbs)
Standard accessories: Power cord, wireless remote control
Certifications: Compliant with FCC, part 15 Class A and CCC, cCSAus, cUL, UL and CE
Warranty: Limited 3 years parts and labor. Extendable up to 5.