The CTPN-41B is the perfect choice for your meeting and collaboration room. It not only allows meeting participants to easily share multiple windows in a single, crisp image, it perfectly blends in with your office interior too.
State-of-the-art projectionWith its 3,800 lumens brightness, ultra-wide aspect ratio and Panorama (2,560 x 1,080) resolution, the compact CTPN-41B is brilliant in every way. Thanks to its extraordinary high resolution, it produces the sharpest images you've ever seen.
Detailed images on a panoramic canvas
Note:
Specs
Projector type: Single-chip DLP projector
Technology: LVDS DMD™ with DarkChip3™
Resolution: 2,560 x 1,080 (Panorama)
Brightness: 3,800 ANSI lumens
Contrast ratio: Up to 5,300:1
Brightness uniformity: >80%
Aspect Ratio: 21:9
Lens type: All pure glass lenses
Lenses: Zoom EN51 (1.60-2.21:1), Wide Fixed EN52 (0.92:1), Ultra Wide Fixed EN53 (0.74:1), EN54 (2.5-3.9:1), Super Wide Zoom EN55 (0.86-1.16:1), Wide Zoom EN56 (1.14 – 1.74:1), Ultra Short Throw EN57 (0.3:1)
Optical lens shift: Motorized. Range depends on the lens.
Color correction: RealColor™
Lamps: 1 x 350W UHP (dimmable)
Lamp lifetime: Up to 2,000 hours (Full power) / 2,500 hours (eco mode)
Lamp house, quick replace: Yes
Lamp warranty: 500 hours or 90 days
Sealed DLP™ core: Yes
Orientation: Table - ceiling (360 degrees through lamp axis)
3D: Yes, HDMI 1.4a
Inputs: 2x DisplayPort 1.2 (HBR2), 1 x DVI-Dual Link, 1 x HDMI 1.4a, 1 x VGA, 2x 3G-SDI, 1x HDBaseT
Input Resolutions: 2,560 x 1,600 - 640 x 480 pixel resolution, RGBHV, RGBS, RGsB, custom formats available, HDTV (1080p, 1080i, 720p), NTSC, PAL, SECAM
Software tools: SimCAD, Projector Toolset
Control: IR, RS232, Ethernet, USB
Network connection: 10/100/1000 base-T, RJ-45 connection, RS-232
Power requirements: 100-240V / 50-60Hz
Power consumption: less than 530W
Noise Level: 33dBA (full), 30dBA (eco mode), 25 dBA with full noise reduction kit
Operational ambient temperature: 10 - 40 °C /50 - 104 °F, 0-3,000m (Storage temperature: -20 - 60 °C/-4 - 140 °F)
Operating humidity: 20 - 80% RH (Storage Conditions: 10 - 90% RH)
Dissipation BTU: max 1,807 BTU/h
Dimensions (WxLxH): 342 x 306 x 143 mm / 13.46 x 12.05 x 5.63 inches
Weight: 7.5 kg (16.5 lbs)
Standard accessories: Power cord, wireless remote control
Certifications: Compliant with FCC, part 15 Class A and CCC, cCSAus, cUL, UL and CE
Warranty: Limited 3 years parts and labor. Extendable up to 5.