Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
C8S61SB-AX
EAN/UPC
0845282096361,845282096361
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Specifications
Part Number: C8S61SB-AX
Interface: 6Gb/s SAS

Capacity
Formatted 512 Bytes/Sector (GB): 300
External Transfer Rate (MB/s): 600

Performance
Spindle Speed (RPM): 15K
Average Latency (ms): 2.0
Sustained Transfer Rate
Outer to Inner Diameter (MB/s): 202 to 151
Cache, Multisegmented (MB): 64

Configuration/Reliability
Disks: 2
Heads: 4
Nonrecoverable Read Errors per Bits Read: 1 per 10E16
Annualized Failure Rate (AFR): 0.44%

Power Management
Typical Op (amps) +5V/+12V: 0.45/0.50
Power Idle (watts): 4.23

Environmental
Temperature, Operating (°C): 5 to 55
Temperature, Nonoperating (°C): â€"40 to 70
Shock, Operating: 11ms (Gs): 40
Shock, Nonoperating: 2ms (Gs): 400
Acoustics Idle (belsâ€"sound power): 3.0
Vibration, Operating: Vibration, Nonoperating:

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte ( TB) = one trillion bytes. Total accessible capacity varies depending on operating environment.
Specs based on Seagate P/N: ST9300653SS and are subject to change without notification.