2GB DDR2 SDRAM Memory Module

  • Top grade chips and components - Each Axiom memory module is manufactured to meet or exceed OEM specifications.
  • Fully tested - All memory modules that leave our warehouse are fully tested to guarantee quality and reliability.
  • Guaranteed compatibility - Axiom guarantees that each system specific module will work with its corresponding OEM computer.
  • Lifetime warranty - Once you purchase an Axiom memory module, you never need to worry about failure because all Axiom memory modules come with a lifetime warranty.
  • Free unlimited tech support - Speak to a real human being and not a computer message. Tech support is available to every one of our customers via phone or email.
  • Physical Specs
  • Dimensions: 67.60mm x 30.0mm x 3.8mm Weight: 0.009lb ECCN: EAR99 HTS: 8473.30.1140
  • Manufacturer Part Number
    44V0756-AX
    EAN/UPC
    0845282096248,845282096248
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Description:

    • Mfg. Part #44V0756-AX
    • Part # AXI-44V0756-AX
    • Axiom Stock: 107
    • Category: PC2-5300 SODIMM 667MHz
    • Description:2GB Module
    • OEM Part#44V0756
    • Capacity:2GB

    Specifications:
    • Top grade chips and components – Each Axiom memory module is manufactured to meet or exceed OEM specifications.
    • Fully tested – All memory modules that leave our warehouse are fully tested to guarantee quality and reliability.
    • Guaranteed compatibility – Axiom guarantees that each system specific module will work with its corresponding OEM computer.
    • Lifetime warranty – Once you purchase an Axiom memory module, you never need to worry about failure because all Axiom memory modules come with a lifetime warranty.
    • Free unlimited tech support – Speak to a real human being and not a computer message. Tech support is available to every one of our customers via phone or email.

    Physical Specs:

    Dimensions: 67.60mm x 30.0mm x 3.8mm

    Weight: 0.009lb

    ECCN: EAR99

    HTS: 8473.30.1140

    Warranty: Limited Lifetime Warranty